CAE GROUPE Hook Up Wire VVF4G15B

Description
AXINDUS VVF4G15B Power Cable
Request a Quote
Description
AXINDUS VVF4G15B Power Cable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 642631 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
642631
Hook Up Wire 642631
AXINDUS VVF4G15B Power Cable

AXINDUS VVF4G15B Power Cable

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hookup Wires
Product Number 642631
Product Name Hook Up Wire
Rated Temperature 70 C (158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1853942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.2126 inch (5.4 mm)
Rated Temperature 90 C (194 F)
Wire Conductor Copper
View Details
Miniature Electrode Wire - CW 5263-26 - Cooner Wire Company
Specs
Nominal Diameter 0.0190 inch (0.4826 mm)
Wire Conductor Pure Gold
North American 26 AWG
View Details
20 AWG, PVC Insulated, Coil Cord Wire - SALE-9706 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 20 AWG
View Details
PVC Insulated Power Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals CSA Mark (US, NRTL/C); UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.1130 to 0.7890 inch (2.87 to 20.04 mm)
View Details