CAE GROUPE Hook Up Wire KY3003B

Description
AXINDUS KY3003B Hook Up Wire
Request a Quote
Description
AXINDUS KY3003B Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 9107560 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
9107560
Hook Up Wire 9107560
AXINDUS KY3003B Hook Up Wire

AXINDUS KY3003B Hook Up Wire

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hookup Wires
Product Number 9107560
Product Name Hook Up Wire
Approvals Cei 60332-1, iec 60332-23, nf c 32-070/c2, nf c 93-521
Unlock Full Specs
to access all available technical data

Similar Products

22 AWG, PVC Insulated, Coil Cord Wire - SALE-9704 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 22 AWG
View Details
FEP Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0260 to 0.0570 inch (0.6604 to 1.45 mm)
Rated Temperature 200 C (392 F)
View Details
Miniature Electrode Wire - CW 5263-32 - Cooner Wire Company
Specs
Nominal Diameter 0.0108 inch (0.2743 mm)
Wire Conductor Pure Gold
North American 32 AWG
View Details