CAE GROUPE Hook Up Wire KU0124BL

Description
AXINDUS KU0124BL Hook Up Wire
Request a Quote
Description
AXINDUS KU0124BL Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 9107797 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
9107797
Hook Up Wire 9107797
AXINDUS KU0124BL Hook Up Wire

AXINDUS KU0124BL Hook Up Wire

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hookup Wires
Product Number 9107797
Product Name Hook Up Wire
Nominal Diameter 0.0358 inch (0.9100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

28 AWG, PVC Insulated, Wire Spool - 9501 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0470 inch (1.19 mm)
Rated Temperature 105 C (221 F)
View Details
Stranded Hookup Wire - CW5052-30 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0320 inch (0.8128 mm)
Rated Temperature -55 to 80 C (-67 to 176 F)
View Details
Hook Up Wire - 1805944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details
PVC Insulated Ground Strap -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Rated Temperature 105 C (221 F)
Wire Insulation Polyvinyl Chloride
View Details