CAE GROUPE Control Cable 1020100T5000

Description
AXINDUS 1020100T5000 Control Cable
Request a Quote
Description
AXINDUS 1020100T5000 Control Cable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Control Cable - 529485 - RS Components, Ltd.
Corby, Northants, United Kingdom
Control Cable
529485
Control Cable 529485
AXINDUS 1020100T5000 Control Cable

AXINDUS 1020100T5000 Control Cable

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 529485
Product Name Control Cable
Cable Length 164 ft (500 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-0750-040 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SW-24-FMR-60 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details