Caddock Electronics, Inc. Resistor, Voltage Divider, 10K, 9.99M; Resistance R1 Caddock USVD2-A10M-010-02

Description
RESISTOR, VOLTAGE DIVIDER, 10K, 9.99M; Resistance R1:9.99Mohm; Product Range:USVD Series; Resistance R2:10kohm; No. of Elements:2Elements; Network Circuit Type:Voltage Divider; Resistor Case / Package:SIP; No. of Pins:4Pins RoHS Compliant: Yes
Datasheet
Description
RESISTOR, VOLTAGE DIVIDER, 10K, 9.99M; Resistance R1:9.99Mohm; Product Range:USVD Series; Resistance R2:10kohm; No. of Elements:2Elements; Network Circuit Type:Voltage Divider; Resistor Case / Package:SIP; No. of Pins:4Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Voltage Divider, 10K, 9.99M; Resistance R1 Caddock - 94T3777 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Voltage Divider, 10K, 9.99M; Resistance R1 Caddock
94T3777
Resistor, Voltage Divider, 10K, 9.99M; Resistance R1 Caddock 94T3777
RESISTOR, VOLTAGE DIVIDER, 10K, 9.99M; Resistance R1:9.99Mohm; Product Range:USVD Series; Resistance R2:10kohm; No. of Elements:2Elements; Network Circuit Type:Voltage Divider; Resistor Case / Package:SIP; No. of Pins:4Pins RoHS Compliant: Yes

RESISTOR, VOLTAGE DIVIDER, 10K, 9.99M; Resistance R1:9.99Mohm; Product Range:USVD Series; Resistance R2:10kohm; No. of Elements:2Elements; Network Circuit Type:Voltage Divider; Resistor Case / Package:SIP; No. of Pins:4Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94T3777
Product Name Resistor, Voltage Divider, 10K, 9.99M; Resistance R1 Caddock
Configuration Single Resistor; Resistor, Capacitor Network
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 232000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311294 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistor Networks, Arrays - CN2B4TTE102J - 1112867-CN2B4TTE102J - Win Source Electronics
Specs
Configuration Chip Array
Resistance Range 1000 ohms
Tolerance 5 +/- %
View Details