Caddock Electronics, Inc. Resistor, Flange, 100Mohm, 750Mw, 0.025%; Resistance Caddock TF656N-100M-0.025%-10PPM

Description
RESISTOR, FLANGE, 100MOHM, 750mW, 0.025%; Resistance:0.1Gohm; Product Range:TF Series; Power Rating:750mW; Resistance Tolerance:± 0.025%; Resistor Case / Package:Axial Leaded; Voltage Rating:1.4kV; Resistor Technology:- RoHS Compliant: Yes
Description
RESISTOR, FLANGE, 100MOHM, 750mW, 0.025%; Resistance:0.1Gohm; Product Range:TF Series; Power Rating:750mW; Resistance Tolerance:± 0.025%; Resistor Case / Package:Axial Leaded; Voltage Rating:1.4kV; Resistor Technology:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Flange, 100Mohm, 750Mw, 0.025%; Resistance Caddock - 35K3383 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Flange, 100Mohm, 750Mw, 0.025%; Resistance Caddock
35K3383
Resistor, Flange, 100Mohm, 750Mw, 0.025%; Resistance Caddock 35K3383
RESISTOR, FLANGE, 100MOHM, 750mW, 0.025%; Resistance:0.1Gohm; Product Range:TF Series; Power Rating:750mW; Resistance Tolerance:± 0.025%; Resistor Case / Package:Axial Leaded; Voltage Rating:1.4kV; Resistor Technology:- RoHS Compliant: Yes

RESISTOR, FLANGE, 100MOHM, 750mW, 0.025%; Resistance:0.1Gohm; Product Range:TF Series; Power Rating:750mW; Resistance Tolerance:± 0.025%; Resistor Case / Package:Axial Leaded; Voltage Rating:1.4kV; Resistor Technology:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 35K3383
Product Name Resistor, Flange, 100Mohm, 750Mw, 0.025%; Resistance Caddock
Configuration Single Resistor
Mounting / Packaging Axial Leaded
Resistance Range 1.00E8 ohms
Tolerance 0.0250 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614892-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 976 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details