Caddock Electronics, Inc. Custom Parts - Custom Parts (S - T) - T914-20K-010-05 T914-20K-010-05

Description
Manufacturer: Caddock Electronics Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1217391-T914-20K-010 -05 Voltage Rating: 30 V Tolerance: 0.1 % Temperature Coefficient: 25 ppm/°C Resistance: 20 kΩ Power Rating: 400 mW Number of Pins: 8 Categories: Custom Parts Case / Package: SIP Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited RoHS: Compliant Voltage Rating (DC): 30 V REACH SVHC: No SVHC
Request a Quote
Description
Manufacturer: Caddock Electronics Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1217391-T914-20K-010 -05 Voltage Rating: 30 V Tolerance: 0.1 % Temperature Coefficient: 25 ppm/°C Resistance: 20 kΩ Power Rating: 400 mW Number of Pins: 8 Categories: Custom Parts Case / Package: SIP Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited RoHS: Compliant Voltage Rating (DC): 30 V REACH SVHC: No SVHC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (S - T) - T914-20K-010-05 - 1217391-T914-20K-010-05 - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (S - T) - T914-20K-010-05
1217391-T914-20K-010-05
Custom Parts - Custom Parts (S - T) - T914-20K-010-05 1217391-T914-20K-010-05
Manufacturer: Caddock Electronics Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1217391-T914-20K-010 -05 Voltage Rating: 30 V Tolerance: 0.1 % Temperature Coefficient: 25 ppm/°C Resistance: 20 kΩ Power Rating: 400 mW Number of Pins: 8 Categories: Custom Parts Case / Package: SIP Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited RoHS: Compliant Voltage Rating (DC): 30 V REACH SVHC: No SVHC

Manufacturer: Caddock Electronics Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1217391-T914-20K-010-05
Voltage Rating: 30 V
Tolerance: 0.1 %
Temperature Coefficient: 25 ppm/°C
Resistance: 20 kΩ
Power Rating: 400 mW
Number of Pins: 8
Categories: Custom Parts
Case / Package: SIP
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Voltage Rating (DC): 30 V
REACH SVHC: No SVHC

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1217391-T914-20K-010-05
Product Name Custom Parts - Custom Parts (S - T) - T914-20K-010-05
Unlock Full Specs
to access all available technical data