Caddock Electronics, Inc. Res, 20K, 4Element, Isolated, Sip; Resistance R1 Caddock T914-20K-010-05

Description
RES, 20K, 4ELEMENT, ISOLATED, SIP; Resistance R1:20kohm; Product Range:T914 Series; Resistance R2:20kohm; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case / Package:SIP; No. of Pins:8Pins; Power Rating:400mW RoHS Compliant: Yes
Description
RES, 20K, 4ELEMENT, ISOLATED, SIP; Resistance R1:20kohm; Product Range:T914 Series; Resistance R2:20kohm; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case / Package:SIP; No. of Pins:8Pins; Power Rating:400mW RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 20K, 4Element, Isolated, Sip; Resistance R1 Caddock - 02M6450 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20K, 4Element, Isolated, Sip; Resistance R1 Caddock
02M6450
Res, 20K, 4Element, Isolated, Sip; Resistance R1 Caddock 02M6450
RES, 20K, 4ELEMENT, ISOLATED, SIP; Resistance R1:20kohm; Product Range:T914 Series; Resistance R2:20kohm; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case / Package:SIP; No. of Pins:8Pins; Power Rating:400mW RoHS Compliant: Yes

RES, 20K, 4ELEMENT, ISOLATED, SIP; Resistance R1:20kohm; Product Range:T914 Series; Resistance R2:20kohm; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case / Package:SIP; No. of Pins:8Pins; Power Rating:400mW RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 02M6450
Product Name Res, 20K, 4Element, Isolated, Sip; Resistance R1 Caddock
Configuration Single Resistor; Resistor, Capacitor Network
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details