Caddock Electronics, Inc. Res, 10K, 4Element, Isolated, Sip; Resistance R1 Caddock T914-10K-010-05

Description
RES, 10K, 4ELEMENT, ISOLATED, SIP; Resistance R1:10kohm; Product Range:T914 Series; Resistance R2:10kohm; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case / Package:SIP; No. of Pins:8Pins; Power Rating:400mW RoHS Compliant: Yes
Description
RES, 10K, 4ELEMENT, ISOLATED, SIP; Resistance R1:10kohm; Product Range:T914 Series; Resistance R2:10kohm; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case / Package:SIP; No. of Pins:8Pins; Power Rating:400mW RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 10K, 4Element, Isolated, Sip; Resistance R1 Caddock - 96H0867 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 4Element, Isolated, Sip; Resistance R1 Caddock
96H0867
Res, 10K, 4Element, Isolated, Sip; Resistance R1 Caddock 96H0867
RES, 10K, 4ELEMENT, ISOLATED, SIP; Resistance R1:10kohm; Product Range:T914 Series; Resistance R2:10kohm; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case / Package:SIP; No. of Pins:8Pins; Power Rating:400mW RoHS Compliant: Yes

RES, 10K, 4ELEMENT, ISOLATED, SIP; Resistance R1:10kohm; Product Range:T914 Series; Resistance R2:10kohm; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case / Package:SIP; No. of Pins:8Pins; Power Rating:400mW RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 96H0867
Product Name Res, 10K, 4Element, Isolated, Sip; Resistance R1 Caddock
Configuration Single Resistor; Resistor, Capacitor Network
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1722230 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.0100 ohms
View Details