Caddock Electronics, Inc. Through Hole Resistors SR20-0.050-1%

Description
50 mOhms ±1% 2W Through Hole Resistor SR20 Current Sense, Moisture Resistant, Non-Inductive Metal Element
Request a Quote Datasheet
Description
50 mOhms ±1% 2W Through Hole Resistor SR20 Current Sense, Moisture Resistant, Non-Inductive Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - SR20-0.050-FCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
SR20-0.050-FCT-ND
Through Hole Resistors SR20-0.050-FCT-ND
50 mOhms ±1% 2W Through Hole Resistor SR20 Current Sense, Moisture Resistant, Non-Inductive Metal Element

50 mOhms ±1% 2W Through Hole Resistor SR20 Current Sense, Moisture Resistant, Non-Inductive Metal Element

Buy Now Datasheet
Through Hole Resistors - SR20-0.050-FTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
SR20-0.050-FTR-ND
Through Hole Resistors SR20-0.050-FTR-ND
50 mOhms ±1% 2W Through Hole Resistor SR20 Current Sense, Moisture Resistant, Non-Inductive Metal Element

50 mOhms ±1% 2W Through Hole Resistor SR20 Current Sense, Moisture Resistant, Non-Inductive Metal Element

Buy Now Datasheet
Resistor;Thick Film;Res 0.05 Ohms;Pwr-Rtg 2 W;Tol 1%;Radial;Kelvin;Curr-Sense - 70089494 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Thick Film;Res 0.05 Ohms;Pwr-Rtg 2 W;Tol 1%;Radial;Kelvin;Curr-Sense
70089494
Resistor;Thick Film;Res 0.05 Ohms;Pwr-Rtg 2 W;Tol 1%;Radial;Kelvin;Curr-Sense 70089494
Standard Tolerance: 1% Temperature Coefficient: TC ref. to +25°C, δR taken at –15°C and +105°C 0.081 Ohm to 1.00 Ohm: –50 to +100 ppm/°C 0.025 Ohm to 0.080 Ohm: 0 to +150 ppm/°C 0.008 Ohm to 0.024 Ohm: 0 to +200 ppm/°C 0.005 Ohm to 0.007 Ohm: 0 to +300 ppm/°C Power Rating: The power rating should be limited as shown in the Derating Curve based on the maximum ambient temperature. The Derating Curve is based on still air with natural convection around the resistor. Measurement Note: For these specifications, resistance measurement shall be made using Kelvin (4-wire) connections with appropriate current and sense connections to the resistor terminals. Circuit Board Layout: The circuit board traces connecting to the current terminals must be sized appropriately for the current flowing through the trace to avoid excessive heating of the trace. For example, an 0.005 ohm resistor operated at 2.0 watts would have 20 amps flowing through the circuit board traces into the current terminals. Soldering Note: The SR10 and SR20 are not generally compatible with “Lead(Pb)-Free” wave solder processes. The soldering profile must not cause the body of these resistors to exceed 219°C. Features Kelvin Terminals Available in 1 Watt and 2 Watt Versions Non-Inductive Design Compact Footprint Specifications Low Temperature Coefficient — See Table Full Power Rating Up to 70°C — See Derating Curve Stability: 1000 Hours at Full Rated Power at 70°C δR 0.2% Max.

Standard Tolerance: 1%

Temperature Coefficient:
TC ref. to +25°C, ΔR taken at –15°C and +105°C
0.081 Ohm to 1.00 Ohm: –50 to +100 ppm/°C
0.025 Ohm to 0.080 Ohm: 0 to +150 ppm/°C
0.008 Ohm to 0.024 Ohm: 0 to +200 ppm/°C
0.005 Ohm to 0.007 Ohm: 0 to +300 ppm/°C

Power Rating:
The power rating should be limited as shown in the Derating Curve based on the maximum ambient temperature. The Derating Curve is based on still air with natural convection around the resistor.
Measurement Note:
For these specifications, resistance measurement shall be made using Kelvin (4-wire) connections with appropriate current and sense connections to the resistor terminals.

Circuit Board Layout:
The circuit board traces connecting to the current terminals must be sized appropriately for the current flowing through the trace to avoid excessive heating of the trace. For example, an 0.005 ohm resistor operated at 2.0 watts would have 20 amps flowing through the circuit board traces into the current terminals.
Soldering Note: The SR10 and SR20 are not generally compatible with “Lead(Pb)-Free” wave solder processes. The soldering profile must not cause the body of these resistors to exceed 219°C.
Features

  • Kelvin Terminals
  • Available in 1 Watt and 2 Watt Versions
  • Non-Inductive Design
  • Compact Footprint
    Specifications
  • Low Temperature Coefficient — See Table
  • Full Power Rating Up to 70°C — See Derating Curve
  • Stability: 1000 Hours at Full Rated Power at 70°C ΔR 0.2% Max.
Supplier's Site
Current Sense Resistor, 0.05 Ohm, 2W, 1%; Resistance Caddock - 08K4849 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.05 Ohm, 2W, 1%; Resistance Caddock
08K4849
Current Sense Resistor, 0.05 Ohm, 2W, 1%; Resistance Caddock 08K4849
CURRENT SENSE RESISTOR, 0.05 OHM, 2W, 1%; Resistance:0.05ohm; Product Range:SR Series; Power Rating:2W; Resistor Technology:Thick Film; Resistor Case / Package:-; Resistance Tolerance:± 1%; Temperature Coefficient:0, +150ppm/°C RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.05 OHM, 2W, 1%; Resistance:0.05ohm; Product Range:SR Series; Power Rating:2W; Resistor Technology:Thick Film; Resistor Case / Package:-; Resistance Tolerance:± 1%; Temperature Coefficient:0, +150ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number SR20-0.050-FCT-ND 70089494 08K4849
Product Name Through Hole Resistors Resistor;Thick Film;Res 0.05 Ohms;Pwr-Rtg 2 W;Tol 1%;Radial;Kelvin;Curr-Sense Current Sense Resistor, 0.05 Ohm, 2W, 1%; Resistance Caddock
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging SR20 Radial Leads
Resistance Range 0.0500 ohms 0.0500 ohms 0.0500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.33 ohms
View Details
2 suppliers
Surface Mount Resistors - 1690370 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-SR731ETTP1R6JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details