Caddock Electronics, Inc. Through Hole Resistors SR20-0.010-1%

Description
10 mOhms ±1% 2W Through Hole Resistor SR20 Current Sense, Moisture Resistant, Non-Inductive Metal Element
Request a Quote Datasheet
Description
10 mOhms ±1% 2W Through Hole Resistor SR20 Current Sense, Moisture Resistant, Non-Inductive Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - SR20-0.010-FCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
SR20-0.010-FCT-ND
Through Hole Resistors SR20-0.010-FCT-ND
10 mOhms ±1% 2W Through Hole Resistor SR20 Current Sense, Moisture Resistant, Non-Inductive Metal Element

10 mOhms ±1% 2W Through Hole Resistor SR20 Current Sense, Moisture Resistant, Non-Inductive Metal Element

Buy Now Datasheet
Through Hole Resistors - SR20-0.010-FTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
SR20-0.010-FTR-ND
Through Hole Resistors SR20-0.010-FTR-ND
10 mOhms ±1% 2W Through Hole Resistor SR20 Current Sense, Moisture Resistant, Non-Inductive Metal Element

10 mOhms ±1% 2W Through Hole Resistor SR20 Current Sense, Moisture Resistant, Non-Inductive Metal Element

Buy Now Datasheet
Laguna Hills, CA, United States
Through Hole Resistors - SR20-0.010-1%
934932-SR20-0.010-1%
Through Hole Resistors - SR20-0.010-1% 934932-SR20-0.010-1%
Manufacturer: Caddock Electronics Inc. Win Source Part Number: 934932-SR20-0.010-1% Series: SR Operating Temperature Range: -15°C ~ 105°C Features: 10 mOhms ±1% 2W Through Hole Resistor SR20 Current Sense, Moisture Resistant, Non-Inductive Metal Element Package: SR20 Package: Reel - TR Categories: Resistors Case / Package: SR20 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: Not Applicable Estimated Pruduction Lead Time: 22 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Other Part Number: SR20-0.010-FCT, SR20-0.010-FTR, Q6795038G, SR20-0.010-FDKR, SR20-0.010-1%-ND, REFSR20-0.010-1%, SR20-0.010-F, MDN1228-03, SR20-0.010-F-ND, SR200.0101%

Manufacturer: Caddock Electronics Inc.
Win Source Part Number: 934932-SR20-0.010-1%
Series: SR
Operating Temperature Range: -15°C ~ 105°C
Features: 10 mOhms ±1% 2W Through Hole Resistor SR20 Current Sense, Moisture Resistant, Non-Inductive Metal Element
Package: SR20
Package: Reel - TR
Categories: Resistors
Case / Package: SR20
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 22 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Other Part Number: SR20-0.010-FCT, SR20-0.010-FTR, Q6795038G, SR20-0.010-FDKR, SR20-0.010-1%-ND, REFSR20-0.010-1%, SR20-0.010-F, MDN1228-03, SR20-0.010-F-ND, SR200.0101%

Buy Now Datasheet
Current Sense Resistor, 0.01 Ohm, 2W, 1%; Resistance Caddock - 60H6221 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.01 Ohm, 2W, 1%; Resistance Caddock
60H6221
Current Sense Resistor, 0.01 Ohm, 2W, 1%; Resistance Caddock 60H6221
CURRENT SENSE RESISTOR, 0.01 OHM, 2W, 1%; Resistance:0.01ohm; Product Range:SR Series; Power Rating:2W; Resistor Technology:Thick Film; Resistor Case / Package:-; Resistance Tolerance:± 1%; Product Length:14.35mm; Qualification:- RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.01 OHM, 2W, 1%; Resistance:0.01ohm; Product Range:SR Series; Power Rating:2W; Resistor Technology:Thick Film; Resistor Case / Package:-; Resistance Tolerance:± 1%; Product Length:14.35mm; Qualification:- RoHS Compliant: Yes

Supplier's Site
Resistor;Thick Film;Res 0.01 Ohms;Pwr-Rtg 2 W;Tol 1%;Radial;Kelvin;Curr-Sense - 70089489 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Thick Film;Res 0.01 Ohms;Pwr-Rtg 2 W;Tol 1%;Radial;Kelvin;Curr-Sense
70089489
Resistor;Thick Film;Res 0.01 Ohms;Pwr-Rtg 2 W;Tol 1%;Radial;Kelvin;Curr-Sense 70089489
Standard Tolerance: 1% Temperature Coefficient: TC ref. to +25°C, δR taken at –15°C and +105°C 0.081 Ohm to 1.00 Ohm: –50 to +100 ppm/°C 0.025 Ohm to 0.080 Ohm: 0 to +150 ppm/°C 0.008 Ohm to 0.024 Ohm: 0 to +200 ppm/°C 0.005 Ohm to 0.007 Ohm: 0 to +300 ppm/°C Power Rating: The power rating should be limited as shown in the Derating Curve based on the maximum ambient temperature. The Derating Curve is based on still air with natural convection around the resistor. Measurement Note: For these specifications, resistance measurement shall be made using Kelvin (4-wire) connections with appropriate current and sense connections to the resistor terminals. Circuit Board Layout: The circuit board traces connecting to the current terminals must be sized appropriately for the current flowing through the trace to avoid excessive heating of the trace. For example, an 0.005 ohm resistor operated at 2.0 watts would have 20 amps flowing through the circuit board traces into the current terminals. Soldering Note: The SR10 and SR20 are not generally compatible with “Lead(Pb)-Free” wave solder processes. The soldering profile must not cause the body of these resistors to exceed 219°C. Features Kelvin Terminals Available in 1 Watt and 2 Watt Versions Non-Inductive Design Compact Footprint Specifications Low Temperature Coefficient — See Table Full Power Rating Up to 70°C — See Derating Curve Stability: 1000 Hours at Full Rated Power at 70°C δR 0.2% Max.

Standard Tolerance: 1%

Temperature Coefficient:
TC ref. to +25°C, ΔR taken at –15°C and +105°C
0.081 Ohm to 1.00 Ohm: –50 to +100 ppm/°C
0.025 Ohm to 0.080 Ohm: 0 to +150 ppm/°C
0.008 Ohm to 0.024 Ohm: 0 to +200 ppm/°C
0.005 Ohm to 0.007 Ohm: 0 to +300 ppm/°C

Power Rating:
The power rating should be limited as shown in the Derating Curve based on the maximum ambient temperature. The Derating Curve is based on still air with natural convection around the resistor.
Measurement Note:
For these specifications, resistance measurement shall be made using Kelvin (4-wire) connections with appropriate current and sense connections to the resistor terminals.

Circuit Board Layout:
The circuit board traces connecting to the current terminals must be sized appropriately for the current flowing through the trace to avoid excessive heating of the trace. For example, an 0.005 ohm resistor operated at 2.0 watts would have 20 amps flowing through the circuit board traces into the current terminals.
Soldering Note: The SR10 and SR20 are not generally compatible with “Lead(Pb)-Free” wave solder processes. The soldering profile must not cause the body of these resistors to exceed 219°C.
Features

  • Kelvin Terminals
  • Available in 1 Watt and 2 Watt Versions
  • Non-Inductive Design
  • Compact Footprint
    Specifications
  • Low Temperature Coefficient — See Table
  • Full Power Rating Up to 70°C — See Derating Curve
  • Stability: 1000 Hours at Full Rated Power at 70°C ΔR 0.2% Max.
Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number SR20-0.010-FCT-ND 934932-SR20-0.010-1% 60H6221 70089489
Product Name Through Hole Resistors Through Hole Resistors - SR20-0.010-1% Current Sense Resistor, 0.01 Ohm, 2W, 1%; Resistance Caddock Resistor;Thick Film;Res 0.01 Ohms;Pwr-Rtg 2 W;Tol 1%;Radial;Kelvin;Curr-Sense
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing Current Sensing; General Use
Technology / Construction MetalAlloy Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging SR20 Radial Leads
Resistance Range 0.0100 ohms 0.0100 ohms 0.0100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers