Caddock Electronics, Inc. 0.008 OHM 2W Resistor SR20-0.008-1%

Description
RES 0.008 OHM 1% 2W SR20 Product overview: SR20-0.008-1% from Caddock Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.008 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.008 OHM, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SR20-0.008-1% can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 0.008 OHM 1% 2W SR20 Product overview: SR20-0.008-1% from Caddock Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.008 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.008 OHM, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SR20-0.008-1% can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.008 OHM 2W Resistor - 53-SR20-0.008-1% - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.008 OHM 2W Resistor
53-SR20-0.008-1%
0.008 OHM 2W Resistor 53-SR20-0.008-1%
RES 0.008 OHM 1% 2W SR20 Product overview: SR20-0.008-1% from Caddock Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.008 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.008 OHM, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SR20-0.008-1% can be used for catalog matching and distributor lookup.

RES 0.008 OHM 1% 2W SR20 Product overview: SR20-0.008-1% from Caddock Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.008 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.008 OHM, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SR20-0.008-1% can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 683-SR20-0.008-1%TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
683-SR20-0.008-1%TR-ND
Through Hole Resistors 683-SR20-0.008-1%TR-ND
8 mOhms ±1% 2W Through Hole Resistor SR20 Current Sense, Moisture Resistant, Non-Inductive Metal Element

8 mOhms ±1% 2W Through Hole Resistor SR20 Current Sense, Moisture Resistant, Non-Inductive Metal Element

Buy Now Datasheet
Through Hole Resistors - 683-SR20-0.008-1%CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
683-SR20-0.008-1%CT-ND
Through Hole Resistors 683-SR20-0.008-1%CT-ND
8 mOhms ±1% 2W Through Hole Resistor SR20 Current Sense, Moisture Resistant, Non-Inductive Metal Element

8 mOhms ±1% 2W Through Hole Resistor SR20 Current Sense, Moisture Resistant, Non-Inductive Metal Element

Buy Now Datasheet
Current Sense Resistor, 0.008 Ohm, 2W, 1%; Resistance Caddock - 84H0318 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.008 Ohm, 2W, 1%; Resistance Caddock
84H0318
Current Sense Resistor, 0.008 Ohm, 2W, 1%; Resistance Caddock 84H0318
CURRENT SENSE RESISTOR, 0.008 OHM, 2W, 1%; Resistance:0.008ohm; Product Range:SR Series; Power Rating:2W; Resistor Technology:Thick Film; Resistor Case / Package:-; Resistance Tolerance:± 1%; Product Length:14.35mm; Qualification:- RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.008 OHM, 2W, 1%; Resistance:0.008ohm; Product Range:SR Series; Power Rating:2W; Resistor Technology:Thick Film; Resistor Case / Package:-; Resistance Tolerance:± 1%; Product Length:14.35mm; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 53-SR20-0.008-1% 683-SR20-0.008-1%TR-ND 84H0318
Product Name 0.008 OHM 2W Resistor Through Hole Resistors Current Sense Resistor, 0.008 Ohm, 2W, 1%; Resistance Caddock
Mounting / Packaging SR20 SR20
Resistance Range 0.0080 ohms 0.0080 ohms 0.0080 ohms
Temperature Coefficient 0.0 ±ppm/°C 200 ±ppm/°C
Operating Temperature -15 to 105 C (5 to 221 F) -15 to 105 C (5 to 221 F)
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 953 ohms
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details