Caddock Electronics, Inc. Through Hole Resistors SR10-1.00-1%

Description
1 Ohms ±1% 1W Through Hole Resistor SR10 Current Sense, Moisture Resistant, Non-Inductive Metal Element
Request a Quote Datasheet
Description
1 Ohms ±1% 1W Through Hole Resistor SR10 Current Sense, Moisture Resistant, Non-Inductive Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - SR10-1.00-FTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
SR10-1.00-FTR-ND
Through Hole Resistors SR10-1.00-FTR-ND
1 Ohms ±1% 1W Through Hole Resistor SR10 Current Sense, Moisture Resistant, Non-Inductive Metal Element

1 Ohms ±1% 1W Through Hole Resistor SR10 Current Sense, Moisture Resistant, Non-Inductive Metal Element

Buy Now Datasheet
Through Hole Resistors - SR10-1.00-FCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
SR10-1.00-FCT-ND
Through Hole Resistors SR10-1.00-FCT-ND
1 Ohms ±1% 1W Through Hole Resistor SR10 Current Sense, Moisture Resistant, Non-Inductive Metal Element

1 Ohms ±1% 1W Through Hole Resistor SR10 Current Sense, Moisture Resistant, Non-Inductive Metal Element

Buy Now Datasheet
Current Sense Resistor, 1 Ohm, 1W, 1%; Resistance Caddock - 25H9850 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 1 Ohm, 1W, 1%; Resistance Caddock
25H9850
Current Sense Resistor, 1 Ohm, 1W, 1%; Resistance Caddock 25H9850
CURRENT SENSE RESISTOR, 1 OHM, 1W, 1%; Resistance:1ohm; Product Range:SR Series; Power Rating:1W; Resistor Technology:Thick Film; Resistor Case / Package:-; Resistance Tolerance:± 1%; Temperature Coefficient:+100, -50ppm/°C RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 1 OHM, 1W, 1%; Resistance:1ohm; Product Range:SR Series; Power Rating:1W; Resistor Technology:Thick Film; Resistor Case / Package:-; Resistance Tolerance:± 1%; Temperature Coefficient:+100, -50ppm/°C RoHS Compliant: Yes

Supplier's Site
Resistor;Thick Film;Res 1 Ohms;Pwr-Rtg 1 W;Tol 1%;Radial;Kelvin;Curr-Sense - 70089486 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Thick Film;Res 1 Ohms;Pwr-Rtg 1 W;Tol 1%;Radial;Kelvin;Curr-Sense
70089486
Resistor;Thick Film;Res 1 Ohms;Pwr-Rtg 1 W;Tol 1%;Radial;Kelvin;Curr-Sense 70089486
Type SR Precision Current Sense Resistors, ± 1.0% Tolerance Standard Tolerance: 1% Temperature Coefficient: TC ref. to +25°C, δR taken at –15°C and +105°C 0.081 Ohm to 1.00 Ohm: –50 to +100 ppm/°C 0.025 Ohm to 0.080 Ohm: 0 to +150 ppm/°C 0.008 Ohm to 0.024 Ohm: 0 to +200 ppm/°C Power Rating: The power rating should be limited as shown in the Derating Curve based on the maximum ambient temperature. The Derating Curve is based on still air with natural convection around the resistor. Measurement Note: For these specifications, resistance measurement shall be made using Kelvin (4-wire) connections with appropriate current and sense connections to the resistor terminals. Circuit Board Layout: The circuit board traces connecting to the current terminals must be sized appropriately for the current flowing through the trace to avoid excessive heating of the trace. For example, an 0.008 ohm resistor operated at 2.0 watts would have 15.8 amps flowing through the circuit board traces into the current terminals. Features Kelvin Terminals Available in 1 Watt and 2 Watt Versions Non-Inductive Design Compact Footprint Specifications Low Temperature Coefficient — See Table Full Power Rating Up to 70°C — See Derating Curve Stability: 1000 Hours at Full Rated Power at 70°C δR 0.2% Max.

Type SR Precision Current Sense Resistors, ± 1.0% Tolerance
Standard Tolerance: 1%
Temperature Coefficient:
TC ref. to +25°C, ΔR taken at –15°C and +105°C
0.081 Ohm to 1.00 Ohm: –50 to +100 ppm/°C
0.025 Ohm to 0.080 Ohm: 0 to +150 ppm/°C
0.008 Ohm to 0.024 Ohm: 0 to +200 ppm/°C

Power Rating:
The power rating should be limited as shown in the Derating Curve based on the maximum ambient temperature. The Derating Curve is based on still air with natural convection around the resistor.
Measurement Note:
For these specifications, resistance measurement shall be made using Kelvin (4-wire) connections with appropriate current and sense connections to the resistor terminals.

Circuit Board Layout:
The circuit board traces connecting to the current terminals must be sized appropriately for the current flowing through the trace to avoid excessive heating of the trace. For example, an 0.008 ohm resistor operated at 2.0 watts would have 15.8 amps flowing through the circuit board traces into the current terminals.
Features

  • Kelvin Terminals
  • Available in 1 Watt and 2 Watt Versions
  • Non-Inductive Design
  • Compact Footprint
    Specifications
  • Low Temperature Coefficient — See Table
  • Full Power Rating Up to 70°C — See Derating Curve
  • Stability: 1000 Hours at Full Rated Power at 70°C ΔR 0.2% Max.
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors
Product Number SR10-1.00-FTR-ND 25H9850 70089486
Product Name Through Hole Resistors Current Sense Resistor, 1 Ohm, 1W, 1%; Resistance Caddock Resistor;Thick Film;Res 1 Ohms;Pwr-Rtg 1 W;Tol 1%;Radial;Kelvin;Curr-Sense
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing Current Sensing; General Use
Technology / Construction MetalAlloy Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging SR10 Radial Leads
Resistance Range 1 ohms 1 ohms 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 301 ohms
View Details
2 suppliers
Surface Mount Resistors - 1364768 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-SLN3TTED14L0FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
View Details