Caddock Electronics, Inc. Through Hole Resistors SR10-0.50-1%

Description
500 mOhms ±1% 1W Through Hole Resistor SR10 Current Sense, Moisture Resistant, Non-Inductive Metal Element
Request a Quote Datasheet
Description
500 mOhms ±1% 1W Through Hole Resistor SR10 Current Sense, Moisture Resistant, Non-Inductive Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 683-SR10-0.50-1%TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
683-SR10-0.50-1%TR-ND
Through Hole Resistors 683-SR10-0.50-1%TR-ND
500 mOhms ±1% 1W Through Hole Resistor SR10 Current Sense, Moisture Resistant, Non-Inductive Metal Element

500 mOhms ±1% 1W Through Hole Resistor SR10 Current Sense, Moisture Resistant, Non-Inductive Metal Element

Buy Now Datasheet
Through Hole Resistors - 683-SR10-0.50-1%CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
683-SR10-0.50-1%CT-ND
Through Hole Resistors 683-SR10-0.50-1%CT-ND
500 mOhms ±1% 1W Through Hole Resistor SR10 Current Sense, Moisture Resistant, Non-Inductive Metal Element

500 mOhms ±1% 1W Through Hole Resistor SR10 Current Sense, Moisture Resistant, Non-Inductive Metal Element

Buy Now Datasheet
Current Sense Resistor, 0.5 Ohm, 1W, 1%, Full Reel; Resistance Caddock - 25H9849 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.5 Ohm, 1W, 1%, Full Reel; Resistance Caddock
25H9849
Current Sense Resistor, 0.5 Ohm, 1W, 1%, Full Reel; Resistance Caddock 25H9849
CURRENT SENSE RESISTOR, 0.5 OHM, 1W, 1%, FULL REEL; Resistance:0.5ohm; Product Range:SR Series; Power Rating:1W; Resistor Technology:Thick Film; Resistor Case / Package:-; Resistance Tolerance:± 1%; Product Length:9.27mm RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.5 OHM, 1W, 1%, FULL REEL; Resistance:0.5ohm; Product Range:SR Series; Power Rating:1W; Resistor Technology:Thick Film; Resistor Case / Package:-; Resistance Tolerance:± 1%; Product Length:9.27mm RoHS Compliant: Yes

Supplier's Site
Res, R5, 1%, 1W, Radial, Thick Film; Resistance Caddock - 41AK2405 - Newark, An Avnet Company
Chicago, IL, United States
Res, R5, 1%, 1W, Radial, Thick Film; Resistance Caddock
41AK2405
Res, R5, 1%, 1W, Radial, Thick Film; Resistance Caddock 41AK2405
RES, R5, 1%, 1W, RADIAL, THICK FILM; Resistance:0.5ohm; Product Range:SR Series; Power Rating:1W; Resistor Technology:Thick Film; Resistor Case / Package:Radial Leaded; Resistance Tolerance:± 1%; Product Length:2.29mm RoHS Compliant: Yes

RES, R5, 1%, 1W, RADIAL, THICK FILM; Resistance:0.5ohm; Product Range:SR Series; Power Rating:1W; Resistor Technology:Thick Film; Resistor Case / Package:Radial Leaded; Resistance Tolerance:± 1%; Product Length:2.29mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 683-SR10-0.50-1%TR-ND 25H9849 41AK2405
Product Name Through Hole Resistors Current Sense Resistor, 0.5 Ohm, 1W, 1%, Full Reel; Resistance Caddock Res, R5, 1%, 1W, Radial, Thick Film; Resistance Caddock
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging SR10 Radial Leads; Radial Leaded
Resistance Range 0.5000 ohms 0.5000 ohms 0.5000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details