Caddock Electronics, Inc. Through Hole Resistors SR10-0.20-1%

Description
200 mOhms ±1% 1W Through Hole Resistor SR10 Current Sense, Moisture Resistant, Non-Inductive Metal Element
Request a Quote Datasheet
Description
200 mOhms ±1% 1W Through Hole Resistor SR10 Current Sense, Moisture Resistant, Non-Inductive Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 683-SR10-0.20-1%CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
683-SR10-0.20-1%CT-ND
Through Hole Resistors 683-SR10-0.20-1%CT-ND
200 mOhms ±1% 1W Through Hole Resistor SR10 Current Sense, Moisture Resistant, Non-Inductive Metal Element

200 mOhms ±1% 1W Through Hole Resistor SR10 Current Sense, Moisture Resistant, Non-Inductive Metal Element

Buy Now Datasheet
Through Hole Resistors - 683-SR10-0.20-1%TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
683-SR10-0.20-1%TR-ND
Through Hole Resistors 683-SR10-0.20-1%TR-ND
200 mOhms ±1% 1W Through Hole Resistor SR10 Current Sense, Moisture Resistant, Non-Inductive Metal Element

200 mOhms ±1% 1W Through Hole Resistor SR10 Current Sense, Moisture Resistant, Non-Inductive Metal Element

Buy Now Datasheet
Resistor, Current Sense, 0.2 Ohm, 1W, 1%; Resistance Caddock - 25H9848 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Current Sense, 0.2 Ohm, 1W, 1%; Resistance Caddock
25H9848
Resistor, Current Sense, 0.2 Ohm, 1W, 1%; Resistance Caddock 25H9848
RESISTOR, CURRENT SENSE, 0.2 OHM, 1W, 1%; Resistance:0.2ohm; Product Range:SR Series; Power Rating:1W; Resistor Technology:Thick Film; Resistor Case / Package:-; Resistance Tolerance:± 1%; Temperature Coefficient:+100, -50ppm/°C RoHS Compliant: Yes

RESISTOR, CURRENT SENSE, 0.2 OHM, 1W, 1%; Resistance:0.2ohm; Product Range:SR Series; Power Rating:1W; Resistor Technology:Thick Film; Resistor Case / Package:-; Resistance Tolerance:± 1%; Temperature Coefficient:+100, -50ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 683-SR10-0.20-1%CT-ND 25H9848
Product Name Through Hole Resistors Resistor, Current Sense, 0.2 Ohm, 1W, 1%; Resistance Caddock
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy Thick Film (Chip)
Mounting / Packaging SR10
Resistance Range 0.2000 ohms 0.2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details