Precision current sense resistor,R100 1%
| RS Components, Ltd. | |
|---|---|
| Product Category | Resistors |
| Product Number | 3636810 |
| Product Name | Surface Mount Resistors |
| Category / Application | Current Sensing; Precision Resistor |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 0.1000 ohms |
| Tolerance | 1 +/- % |