Caddock Electronics, Inc. Resistors - Through Hole Resistors SR10-0.050-1%

Description
Win Source Part Number: 1225084-SR10-0.050-1 % Category: Resistors>Through Hole Resistors Series: SR Features: Current Sense, Moisture Resistant, Non-Inductive Package: Tape & Reel Height - Seated (Max): 0.385" (9.78mm) Standard Package: 250 Tolerance: ±1% Temperature Coefficient: 0/ +150ppm/°C Power (Watts): 1W Composition: Metal Element Number of Terminations: 4 Resistance: 50 mOhms Package / Case: SR10 Supplier Device Package: SR10 Temperature Range - Operating: -15°C ~ 105°C Dimension: 0.365" L x 0.090" W (9.27mm x 2.29mm) Alternative Parts (Cross-Reference): MDN1227-04; SR10-0.050-1%.; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Mfr: Caddock Electronics Inc. Other Names: SR10-0.050-1%-ND,SR1 0-0.050-FCT,SR100.05 01%,REFSR10-0.050-1% ,SR10-0.050-F-ND,SR1 0-0.050-FDKR,SR10-0. 050-FTR,MDN1227-04,S R10-0.050-F
Request a Quote Datasheet
Description
Win Source Part Number: 1225084-SR10-0.050-1 % Category: Resistors>Through Hole Resistors Series: SR Features: Current Sense, Moisture Resistant, Non-Inductive Package: Tape & Reel Height - Seated (Max): 0.385" (9.78mm) Standard Package: 250 Tolerance: ±1% Temperature Coefficient: 0/ +150ppm/°C Power (Watts): 1W Composition: Metal Element Number of Terminations: 4 Resistance: 50 mOhms Package / Case: SR10 Supplier Device Package: SR10 Temperature Range - Operating: -15°C ~ 105°C Dimension: 0.365" L x 0.090" W (9.27mm x 2.29mm) Alternative Parts (Cross-Reference): MDN1227-04; SR10-0.050-1%.; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Mfr: Caddock Electronics Inc. Other Names: SR10-0.050-1%-ND,SR1 0-0.050-FCT,SR100.05 01%,REFSR10-0.050-1% ,SR10-0.050-F-ND,SR1 0-0.050-FDKR,SR10-0. 050-FTR,MDN1227-04,S R10-0.050-F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1225084-SR10-0.050-1%
Resistors - Through Hole Resistors 1225084-SR10-0.050-1%
Win Source Part Number: 1225084-SR10-0.050-1 % Category: Resistors>Through Hole Resistors Series: SR Features: Current Sense, Moisture Resistant, Non-Inductive Package: Tape & Reel Height - Seated (Max): 0.385" (9.78mm) Standard Package: 250 Tolerance: ±1% Temperature Coefficient: 0/ +150ppm/°C Power (Watts): 1W Composition: Metal Element Number of Terminations: 4 Resistance: 50 mOhms Package / Case: SR10 Supplier Device Package: SR10 Temperature Range - Operating: -15°C ~ 105°C Dimension: 0.365" L x 0.090" W (9.27mm x 2.29mm) Alternative Parts (Cross-Reference): MDN1227-04; SR10-0.050-1%.; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Mfr: Caddock Electronics Inc. Other Names: SR10-0.050-1%-ND,SR1 0-0.050-FCT,SR100.05 01%,REFSR10-0.050-1% ,SR10-0.050-F-ND,SR1 0-0.050-FDKR,SR10-0. 050-FTR,MDN1227-04,S R10-0.050-F

Win Source Part Number: 1225084-SR10-0.050-1%
Category: Resistors>Through Hole Resistors
Series: SR
Features: Current Sense, Moisture Resistant, Non-Inductive
Package: Tape & Reel
Height - Seated (Max): 0.385" (9.78mm)
Standard Package: 250
Tolerance: ±1%
Temperature Coefficient: 0/ +150ppm/°C
Power (Watts): 1W
Composition: Metal Element
Number of Terminations: 4
Resistance: 50 mOhms
Package / Case: SR10
Supplier Device Package: SR10
Temperature Range - Operating: -15°C ~ 105°C
Dimension: 0.365" L x 0.090" W (9.27mm x 2.29mm)
Alternative Parts (Cross-Reference): MDN1227-04; SR10-0.050-1%.;
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Mfr: Caddock Electronics Inc.
Other Names: SR10-0.050-1%-ND,SR10-0.050-FCT,SR100.0501%,REFSR10-0.050-1%,SR10-0.050-F-ND,SR10-0.050-FDKR,SR10-0.050-FTR,MDN1227-04,SR10-0.050-F

Buy Now Datasheet
Through Hole Resistors - SR10-0.050-FCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
SR10-0.050-FCT-ND
Through Hole Resistors SR10-0.050-FCT-ND
50 mOhms ±1% 1W Through Hole Resistor SR10 Current Sense, Moisture Resistant, Non-Inductive Metal Element

50 mOhms ±1% 1W Through Hole Resistor SR10 Current Sense, Moisture Resistant, Non-Inductive Metal Element

Buy Now Datasheet
Through Hole Resistors - SR10-0.050-FTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
SR10-0.050-FTR-ND
Through Hole Resistors SR10-0.050-FTR-ND
50 mOhms ±1% 1W Through Hole Resistor SR10 Current Sense, Moisture Resistant, Non-Inductive Metal Element

50 mOhms ±1% 1W Through Hole Resistor SR10 Current Sense, Moisture Resistant, Non-Inductive Metal Element

Buy Now Datasheet
Current Sense Resistor, 0.05 Ohm, 1W, 1%; Resistance Caddock - 25H9846 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.05 Ohm, 1W, 1%; Resistance Caddock
25H9846
Current Sense Resistor, 0.05 Ohm, 1W, 1%; Resistance Caddock 25H9846
CURRENT SENSE RESISTOR, 0.05 OHM, 1W, 1%; Resistance:0.05ohm; Product Range:SR Series; Power Rating:1W; Resistor Technology:Current Sense; Resistor Case / Package:Radial Leaded; Resistance Tolerance:± 1%; Product Length:9.27mm RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.05 OHM, 1W, 1%; Resistance:0.05ohm; Product Range:SR Series; Power Rating:1W; Resistor Technology:Current Sense; Resistor Case / Package:Radial Leaded; Resistance Tolerance:± 1%; Product Length:9.27mm RoHS Compliant: Yes

Supplier's Site
Resistor;Thick Film;Res 0.05 Ohms;Pwr-Rtg 1 W;Tol 1%;Radial;Kelvin;Curr-Sense - 70089480 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Thick Film;Res 0.05 Ohms;Pwr-Rtg 1 W;Tol 1%;Radial;Kelvin;Curr-Sense
70089480
Resistor;Thick Film;Res 0.05 Ohms;Pwr-Rtg 1 W;Tol 1%;Radial;Kelvin;Curr-Sense 70089480
Type SR Precision Current Sense Resistors, ± 1.0% Tolerance Standard Tolerance: 1% Temperature Coefficient: TC ref. to +25°C, δR taken at –15°C and +105°C 0.081 Ohm to 1.00 Ohm: –50 to +100 ppm/°C 0.025 Ohm to 0.080 Ohm: 0 to +150 ppm/°C 0.008 Ohm to 0.024 Ohm: 0 to +200 ppm/°C Power Rating: The power rating should be limited as shown in the Derating Curve based on the maximum ambient temperature. The Derating Curve is based on still air with natural convection around the resistor. Measurement Note: For these specifications, resistance measurement shall be made using Kelvin (4-wire) connections with appropriate current and sense connections to the resistor terminals. Circuit Board Layout: The circuit board traces connecting to the current terminals must be sized appropriately for the current flowing through the trace to avoid excessive heating of the trace. For example, an 0.008 ohm resistor operated at 2.0 watts would have 15.8 amps flowing through the circuit board traces into the current terminals. Features Kelvin Terminals Available in 1 Watt and 2 Watt Versions Non-Inductive Design Compact Footprint Specifications Low Temperature Coefficient — See Table Full Power Rating Up to 70°C — See Derating Curve Stability: 1000 Hours at Full Rated Power at 70°C δR 0.2% Max.

Type SR Precision Current Sense Resistors, ± 1.0% Tolerance
Standard Tolerance: 1%
Temperature Coefficient:
TC ref. to +25°C, ΔR taken at –15°C and +105°C
0.081 Ohm to 1.00 Ohm: –50 to +100 ppm/°C
0.025 Ohm to 0.080 Ohm: 0 to +150 ppm/°C
0.008 Ohm to 0.024 Ohm: 0 to +200 ppm/°C

Power Rating:
The power rating should be limited as shown in the Derating Curve based on the maximum ambient temperature. The Derating Curve is based on still air with natural convection around the resistor.
Measurement Note:
For these specifications, resistance measurement shall be made using Kelvin (4-wire) connections with appropriate current and sense connections to the resistor terminals.

Circuit Board Layout:
The circuit board traces connecting to the current terminals must be sized appropriately for the current flowing through the trace to avoid excessive heating of the trace. For example, an 0.008 ohm resistor operated at 2.0 watts would have 15.8 amps flowing through the circuit board traces into the current terminals.
Features

  • Kelvin Terminals
  • Available in 1 Watt and 2 Watt Versions
  • Non-Inductive Design
  • Compact Footprint
    Specifications
  • Low Temperature Coefficient — See Table
  • Full Power Rating Up to 70°C — See Derating Curve
  • Stability: 1000 Hours at Full Rated Power at 70°C ΔR 0.2% Max.
Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number 1225084-SR10-0.050-1% SR10-0.050-FCT-ND 25H9846 70089480
Product Name Resistors - Through Hole Resistors Through Hole Resistors Current Sense Resistor, 0.05 Ohm, 1W, 1%; Resistance Caddock Resistor;Thick Film;Res 0.05 Ohms;Pwr-Rtg 1 W;Tol 1%;Radial;Kelvin;Curr-Sense
Resistance Range 0.0500 ohms 0.0500 ohms 0.0500 ohms 0.0500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 0.0 to 150 ±ppm/°C 150 ±ppm/°C 0.0 to 150 ±ppm/°C
Power Rating 1 watts 1 watts 1 watts 1 watts
Operating Temperature -15 to 105 C (5 to 221 F) -15 to 105 C (5 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Surface Mount Resistors - 1-1622869-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers