Caddock Electronics, Inc. Through Hole Resistors SR10-0.020-1%

Description
20 mOhms ±1% 1W Through Hole Resistor SR10 Current Sense, Moisture Resistant, Non-Inductive Metal Element
Request a Quote Datasheet
Description
20 mOhms ±1% 1W Through Hole Resistor SR10 Current Sense, Moisture Resistant, Non-Inductive Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - SR10-0.020-FTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
SR10-0.020-FTR-ND
Through Hole Resistors SR10-0.020-FTR-ND
20 mOhms ±1% 1W Through Hole Resistor SR10 Current Sense, Moisture Resistant, Non-Inductive Metal Element

20 mOhms ±1% 1W Through Hole Resistor SR10 Current Sense, Moisture Resistant, Non-Inductive Metal Element

Buy Now Datasheet
Through Hole Resistors - SR10-0.020-FCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
SR10-0.020-FCT-ND
Through Hole Resistors SR10-0.020-FCT-ND
20 mOhms ±1% 1W Through Hole Resistor SR10 Current Sense, Moisture Resistant, Non-Inductive Metal Element

20 mOhms ±1% 1W Through Hole Resistor SR10 Current Sense, Moisture Resistant, Non-Inductive Metal Element

Buy Now Datasheet
Surface Mount Resistors - 3636797 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
3636797
Surface Mount Resistors 3636797
Caddock SR10-0.020-1%

Caddock SR10-0.020-1%

Supplier's Site
Current Sense Resistor, 0.02 Ohm, 1W, 1%; Resistance Caddock - 25H9845 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.02 Ohm, 1W, 1%; Resistance Caddock
25H9845
Current Sense Resistor, 0.02 Ohm, 1W, 1%; Resistance Caddock 25H9845
CURRENT SENSE RESISTOR, 0.02 OHM, 1W, 1%; Resistance:0.02ohm; Product Range:SR Series; Power Rating:1W; Resistor Technology:Current Sense; Resistor Case / Package:Radial Leaded; Resistance Tolerance:± 1%; Product Length:9.27mm RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.02 OHM, 1W, 1%; Resistance:0.02ohm; Product Range:SR Series; Power Rating:1W; Resistor Technology:Current Sense; Resistor Case / Package:Radial Leaded; Resistance Tolerance:± 1%; Product Length:9.27mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number SR10-0.020-FTR-ND 3636797 25H9845
Product Name Through Hole Resistors Surface Mount Resistors Current Sense Resistor, 0.02 Ohm, 1W, 1%; Resistance Caddock
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy Micronox Resistance Film
Mounting / Packaging SR10 Surface Mount Technology (SMT / SMD); SR10 Radial Leaded
Resistance Range 0.0200 ohms 0.0200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details