Manufacturer: Caddock Electronics Inc.
Win Source Part Number: 812733-SR10-0.010-1%
Packaging: Reel
Features: Current Sense, Moisture Resistant, Non-Inductive
Tolerance: ±1%
Temperature Coefficient: 0/ +200ppm/°C
Power (Watts): 1W
Composition: Metal Element
Number of Terminations: 4
Resistance: 10 mOhms
Supplier Device Package: SR10
Temperature Range - Operating: -15°C ~ 105°C
Dimension: 0.365" L x 0.090" W (9.27mm x 2.29mm)
Manufacturer Package: SR10
Height - Seated (Maximum): 0.385" (9.78mm)
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 250
MSL Level: Not Applicable
10 mOhms ±1% 1W Through Hole Resistor SR10 Current Sense, Moisture Resistant, Non-Inductive Metal Element
10 mOhms ±1% 1W Through Hole Resistor SR10 Current Sense, Moisture Resistant, Non-Inductive Metal Element
Type SR Precision Current Sense Resistors, ± 1.0% Tolerance
Standard Tolerance: 1%
Temperature Coefficient:
TC ref. to +25°C, ΔR taken at –15°C and +105°C
0.081 Ohm to 1.00 Ohm: –50 to +100 ppm/°C
0.025 Ohm to 0.080 Ohm: 0 to +150 ppm/°C
0.008 Ohm to 0.024 Ohm: 0 to +200 ppm/°C
Power Rating: The power rating should be limited as shown in the Derating Curve based on the maximum ambient temperature. The Derating Curve is based on still air with natural convection around the resistor.
Measurement Note: For these specifications, resistance measurement shall be made using Kelvin (4-wire) connections with appropriate current and sense connections to the resistor terminals.
Circuit Board Layout: The circuit board traces connecting to the current terminals must be sized appropriately for the current flowing through the trace to avoid excessive heating of the trace. For example, an 0.008 ohm resistor operated at 2.0 watts would have 15.8 amps flowing through the circuit board traces into the current terminals.
Features
CURRENT SENSE RESISTOR, 0.01 OHM, 1W, 1%; Resistance:0.01ohm; Product Range:SR Series; Power Rating:1W; Resistor Technology:Thick Film; Resistor Case / Package:-; Resistance Tolerance:± 1%; Product Length:9.27mm; Product Width:2.29mmRoHS Compliant: Yes
| Win Source Electronics | RS Components, Ltd. | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 812733-SR10-0.010-1% | 3636781 | SR10-0.010-FCT-ND | 70089474 | 25H9844 |
| Product Name | Through Hole Resistors - SR10-0.010-1% | Surface Mount Resistors | Through Hole Resistors | Resistor;Thick Film;Res 0.01 Ohms;Pwr-Rtg 1 W;Tol 1%;Radial;Kelvin;Curr-Sense | Current Sense Resistor, 0.01 Ohm, 1W, 1%; Resistance Caddock |
| Resistance Range | 0.0100 ohms | 0.0100 ohms | 0.0100 ohms | 0.0100 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | |
| Temperature Coefficient | 0.0 to 200 ±ppm/°C | 200 ±ppm/°C | 0.0 to 200 ±ppm/°C | ||
| Power Rating | 1 watts | 1 watts | 1 watts | 1 watts | |
| Operating Temperature | -15 to 105 C (5 to 221 F) | -15 to 105 C (5 to 221 F) |