Caddock Electronics, Inc. Resistor, High Voltage, 100Mohm, 0.1%; Resistance Caddock MX431-100M-0.1%

Description
RESISTOR, HIGH VOLTAGE, 100MOHM, 0.1%; Resistance:0.1Gohm; Product Range:MX Series; Power Rating:2W; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:7.5kV; Resistor Technology:-; Product Width:- RoHS Compliant: NA
Datasheet
Description
RESISTOR, HIGH VOLTAGE, 100MOHM, 0.1%; Resistance:0.1Gohm; Product Range:MX Series; Power Rating:2W; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:7.5kV; Resistor Technology:-; Product Width:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, High Voltage, 100Mohm, 0.1%; Resistance Caddock - 60M5517 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, High Voltage, 100Mohm, 0.1%; Resistance Caddock
60M5517
Resistor, High Voltage, 100Mohm, 0.1%; Resistance Caddock 60M5517
RESISTOR, HIGH VOLTAGE, 100MOHM, 0.1%; Resistance:0.1Gohm; Product Range:MX Series; Power Rating:2W; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:7.5kV; Resistor Technology:-; Product Width:- RoHS Compliant: NA

RESISTOR, HIGH VOLTAGE, 100MOHM, 0.1%; Resistance:0.1Gohm; Product Range:MX Series; Power Rating:2W; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:7.5kV; Resistor Technology:-; Product Width:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 60M5517
Product Name Resistor, High Voltage, 100Mohm, 0.1%; Resistance Caddock
Configuration Single Resistor
Category / Application High Voltage Resistor
Mounting / Packaging Axial Leaded
Resistance Range 1.00E8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.18 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details