Caddock Electronics, Inc. Resistor;Metal Film;Res 200 Ohms;Pwr-Rtg 12.5 W;Tol 5%;Axial MS313-200-5%

Description
MS Series Power Film Resistors, ± 1% Resistor Tolerance Full power and voltage ratings, without derating is-for non-inductive performance For high resistance values that extend the critical resistance value up to 10 times Higher voltage ratings without the limitations of minimum wire size and spacing Excel Its with power ratings to 22 W and voltage ratings as high as 6000 V in an axial-lead resistor with values to 30 Megohms, it deliver the performance capabilities that can simplify circuit design and reduce equipment complexity.
Description
MS Series Power Film Resistors, ± 1% Resistor Tolerance Full power and voltage ratings, without derating is-for non-inductive performance For high resistance values that extend the critical resistance value up to 10 times Higher voltage ratings without the limitations of minimum wire size and spacing Excel Its with power ratings to 22 W and voltage ratings as high as 6000 V in an axial-lead resistor with values to 30 Megohms, it deliver the performance capabilities that can simplify circuit design and reduce equipment complexity.

Suppliers

Company
Product
Description
Supplier Links
Resistor;Metal Film;Res 200 Ohms;Pwr-Rtg 12.5 W;Tol 5%;Axial - 70089402 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 200 Ohms;Pwr-Rtg 12.5 W;Tol 5%;Axial
70089402
Resistor;Metal Film;Res 200 Ohms;Pwr-Rtg 12.5 W;Tol 5%;Axial 70089402
MS Series Power Film Resistors, ± 1% Resistor Tolerance Full power and voltage ratings, without derating is-for non-inductive performance For high resistance values that extend the critical resistance value up to 10 times Higher voltage ratings without the limitations of minimum wire size and spacing Excel Its with power ratings to 22 W and voltage ratings as high as 6000 V in an axial-lead resistor with values to 30 Megohms, it deliver the performance capabilities that can simplify circuit design and reduce equipment complexity.

MS Series Power Film Resistors, ± 1% Resistor Tolerance

  • Full power and voltage ratings, without derating is-for non-inductive performance
  • For high resistance values that extend the critical resistance value up to 10 times
  • Higher voltage ratings without the limitations of minimum wire size and spacing
  • Excel
    Its with power ratings to 22 W and voltage ratings as high as 6000 V in an axial-lead resistor with values to 30 Megohms, it deliver the performance capabilities that can simplify circuit design and reduce equipment complexity.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Resistors
Product Number 70089402
Product Name Resistor;Metal Film;Res 200 Ohms;Pwr-Rtg 12.5 W;Tol 5%;Axial
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads
Resistance Range 200 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614881-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 75000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details