Caddock Electronics, Inc. Resistor;Metal Film;Res 50 Kilohms;Pwr-Rtg 6 W;Tol 1%;Axial MS260-50.0K-1%

Description
MS Series Power Film Resistors, ± 1% Resistor Tolerance Full power and voltage ratings, without derating is-for non-inductive performance For high resistance values that extend the critical resistance value up to 10 times Higher voltage ratings without the limitations of minimum wire size and spacing Excel Its with power ratings to 22 W and voltage ratings as high as 6000 V in an axial-lead resistor with values to 30 Megohms, it deliver the performance capabilities that can simplify circuit design and reduce equipment complexity.
Description
MS Series Power Film Resistors, ± 1% Resistor Tolerance Full power and voltage ratings, without derating is-for non-inductive performance For high resistance values that extend the critical resistance value up to 10 times Higher voltage ratings without the limitations of minimum wire size and spacing Excel Its with power ratings to 22 W and voltage ratings as high as 6000 V in an axial-lead resistor with values to 30 Megohms, it deliver the performance capabilities that can simplify circuit design and reduce equipment complexity.

Suppliers

Company
Product
Description
Supplier Links
Resistor;Metal Film;Res 50 Kilohms;Pwr-Rtg 6 W;Tol 1%;Axial - 70089403 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 50 Kilohms;Pwr-Rtg 6 W;Tol 1%;Axial
70089403
Resistor;Metal Film;Res 50 Kilohms;Pwr-Rtg 6 W;Tol 1%;Axial 70089403
MS Series Power Film Resistors, ± 1% Resistor Tolerance Full power and voltage ratings, without derating is-for non-inductive performance For high resistance values that extend the critical resistance value up to 10 times Higher voltage ratings without the limitations of minimum wire size and spacing Excel Its with power ratings to 22 W and voltage ratings as high as 6000 V in an axial-lead resistor with values to 30 Megohms, it deliver the performance capabilities that can simplify circuit design and reduce equipment complexity.

MS Series Power Film Resistors, ± 1% Resistor Tolerance

  • Full power and voltage ratings, without derating is-for non-inductive performance
  • For high resistance values that extend the critical resistance value up to 10 times
  • Higher voltage ratings without the limitations of minimum wire size and spacing
  • Excel
    Its with power ratings to 22 W and voltage ratings as high as 6000 V in an axial-lead resistor with values to 30 Megohms, it deliver the performance capabilities that can simplify circuit design and reduce equipment complexity.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Resistors
Product Number 70089403
Product Name Resistor;Metal Film;Res 50 Kilohms;Pwr-Rtg 6 W;Tol 1%;Axial
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads
Resistance Range 50000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/8CT52R106JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details