Caddock Electronics, Inc. Resistor;Metal Film;Res 1 Megohms;Pwr-Rtg 4 W;Tol 1%;Axial MS244-1.00M-0.1%

Description
MS Series Power Film Resistors, ± 1% Resistor Tolerance Full power and voltage ratings, without derating is-for non-inductive performance For high resistance values that extend the critical resistance value up to 10 times Higher voltage ratings without the limitations of minimum wire size and spacing Excel Its with power ratings to 22 W and voltage ratings as high as 6000 V in an axial-lead resistor with values to 30 Megohms, it deliver the performance capabilities that can simplify circuit design and reduce equipment complexity.
Description
MS Series Power Film Resistors, ± 1% Resistor Tolerance Full power and voltage ratings, without derating is-for non-inductive performance For high resistance values that extend the critical resistance value up to 10 times Higher voltage ratings without the limitations of minimum wire size and spacing Excel Its with power ratings to 22 W and voltage ratings as high as 6000 V in an axial-lead resistor with values to 30 Megohms, it deliver the performance capabilities that can simplify circuit design and reduce equipment complexity.

Suppliers

Company
Product
Description
Supplier Links
Resistor;Metal Film;Res 1 Megohms;Pwr-Rtg 4 W;Tol 1%;Axial - 70089404 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 1 Megohms;Pwr-Rtg 4 W;Tol 1%;Axial
70089404
Resistor;Metal Film;Res 1 Megohms;Pwr-Rtg 4 W;Tol 1%;Axial 70089404
MS Series Power Film Resistors, ± 1% Resistor Tolerance Full power and voltage ratings, without derating is-for non-inductive performance For high resistance values that extend the critical resistance value up to 10 times Higher voltage ratings without the limitations of minimum wire size and spacing Excel Its with power ratings to 22 W and voltage ratings as high as 6000 V in an axial-lead resistor with values to 30 Megohms, it deliver the performance capabilities that can simplify circuit design and reduce equipment complexity.

MS Series Power Film Resistors, ± 1% Resistor Tolerance

  • Full power and voltage ratings, without derating is-for non-inductive performance
  • For high resistance values that extend the critical resistance value up to 10 times
  • Higher voltage ratings without the limitations of minimum wire size and spacing
  • Excel
    Its with power ratings to 22 W and voltage ratings as high as 6000 V in an axial-lead resistor with values to 30 Megohms, it deliver the performance capabilities that can simplify circuit design and reduce equipment complexity.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Resistors
Product Number 70089404
Product Name Resistor;Metal Film;Res 1 Megohms;Pwr-Rtg 4 W;Tol 1%;Axial
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.68 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311258 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R6R8JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details