Caddock Electronics, Inc. Through Hole Resistors MP930-500-1%

Description
500 Ohms ±1% 30W Through Hole Resistor TO-220-2 Full Pack Moisture Resistant, Non-Inductive Thick Film
Request a Quote Datasheet
Description
500 Ohms ±1% 30W Through Hole Resistor TO-220-2 Full Pack Moisture Resistant, Non-Inductive Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - MP930-500F-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MP930-500F-ND
Through Hole Resistors MP930-500F-ND
500 Ohms ±1% 30W Through Hole Resistor TO-220-2 Full Pack Moisture Resistant, Non-Inductive Thick Film

500 Ohms ±1% 30W Through Hole Resistor TO-220-2 Full Pack Moisture Resistant, Non-Inductive Thick Film

Buy Now Datasheet
Resistor;Thick Film;Res 500 Ohms;Pwr-Rtg 30 W;Tol 1%;Radial;TO-220;Heat Sink - 70089583 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Thick Film;Res 500 Ohms;Pwr-Rtg 30 W;Tol 1%;Radial;TO-220;Heat Sink
70089583
Resistor;Thick Film;Res 500 Ohms;Pwr-Rtg 30 W;Tol 1%;Radial;TO-220;Heat Sink 70089583
Power Film Resistors, Radial Leaded Termination, Heat Sink Mountable Design, Kool-Pak® Temperature Coefficient: MP915, MP916, MP925, MP930, MP850: δR taken at +150°C, ref. to 25°C 0.50 ohm to 100 K, –20 to +80 ppm/°C 0.050 ohm to 0.499 ohm: 0 to +200 ppm/°C 0.020 ohm to 0.049 ohm: 0 to +300 ppm/°C 0.010 ohm to 0.019 ohm: 0 to +500 ppm/°C MP9100: δR taken at +175°C, ref to +25°C 0.50 ohm to 100 ohm: –20 to +80 ppm/°C 0.050 ohm to 0.49 ohm: 0 to +150 ppm/°C Measurement Note: For these specifications, resistance measurement shall be made at a point on the leads 0.2" (5 mm) from the package. Mounting Note: Mount on a smooth, clean and flat heat sink surface with a thermal interface material, such as thermal grease. The entire exposed heat dissipating mounting surface (ceramic or metal) must be in contact with the heat sink. When screw mounting, use a compression washer which provides a mounting force of 150 to 300 pounds (665 to 1330 N). This will provide sufficient pressure on the package over time and through large temperature variations to maintain the maximum power dissipation capability. Maximum mounting torque to avoid package damage is 8 in.-lbs (0.9 N-m). If a spring clip is used, a clip force of 8 to 30 pounds (35 to 130 N) is recommended to be applied to the center of the package. The clip should be round or smooth in the contact area to avoid concentrating the load on a small point of the plastic body. Another mounting option is to use a pressure bar method, which can achieve a greater mounting force with greater contact area. For additional applications information please refer to the Caddock Applications Notes for the MP Series available online at www.caddock.com or contact Caddock Applications Engineering. Features Non-Inductive Design, Ideal for Power Switching Circuits, Snubbers, RF Applications: 50 Ohm Performance Up to 500 MHz&tab;&tab;&tab;&tab;&tab; Values as Low as 0.010 Ohm Ideal for Current Sensing in Power Supplies, Motor Controls, and Battery Circuits&tab; Resistor Element Electrically Isolated from the Heat Dissipating Mounting Surface (1500 Volts rms AC)&tab; 1% Tolerance for Most Values&tab;&tab;&tab;&tab;&tab;&tab;&tab;&tab;&tab;

Power Film Resistors, Radial Leaded Termination, Heat Sink Mountable Design, Kool-Pak®
Temperature Coefficient:
MP915, MP916, MP925, MP930, MP850:
ΔR taken at +150°C, ref. to 25°C
0.50 ohm to 100 K, –20 to +80 ppm/°C
0.050 ohm to 0.499 ohm: 0 to +200 ppm/°C
0.020 ohm to 0.049 ohm: 0 to +300 ppm/°C
0.010 ohm to 0.019 ohm: 0 to +500 ppm/°C
MP9100:
ΔR taken at +175°C, ref to +25°C
0.50 ohm to 100 ohm: –20 to +80 ppm/°C
0.050 ohm to 0.49 ohm: 0 to +150 ppm/°C
Measurement Note:
For these specifications, resistance measurement shall be made at a point on the leads 0.2" (5 mm) from the package.

Mounting Note:
Mount on a smooth, clean and flat heat sink surface with a thermal interface material, such as thermal grease. The entire exposed heat dissipating mounting surface (ceramic or metal) must be in contact with the heat sink. When screw mounting, use a compression washer which provides a mounting force of 150 to 300 pounds (665 to 1330 N). This will provide sufficient pressure on the package over time and through large temperature variations to maintain the maximum power dissipation capability. Maximum mounting torque to avoid package damage is 8 in.-lbs (0.9 N-m). If a spring clip is used, a clip force of 8 to 30 pounds (35 to 130 N) is recommended to be applied to the center of the package. The clip should be round or smooth in the contact area to avoid concentrating the load on a small point of the plastic body. Another mounting option is to use a pressure bar method, which can achieve a greater mounting force with greater contact area.
For additional applications information please refer to the Caddock Applications Notes for the MP Series available online at www.caddock.com or contact Caddock Applications Engineering.
Features

  • Non-Inductive Design, Ideal for Power Switching Circuits, Snubbers, RF Applications:
    50 Ohm Performance Up to 500 MHz&tab;&tab;&tab;&tab;&tab;
  • Values as Low as 0.010 Ohm Ideal for Current Sensing in Power Supplies, Motor Controls, and Battery Circuits&tab;
  • Resistor Element Electrically Isolated from the Heat Dissipating Mounting Surface (1500 Volts rms AC)&tab;
  • 1% Tolerance for Most Values&tab;&tab;&tab;&tab;&tab;&tab;&tab;&tab;&tab;
Supplier's Site
Current Sense Resistor, 500 Ohm, 30W, 1%; Resistance Caddock - 02H2388 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 500 Ohm, 30W, 1%; Resistance Caddock
02H2388
Current Sense Resistor, 500 Ohm, 30W, 1%; Resistance Caddock 02H2388
CURRENT SENSE RESISTOR, 500 OHM, 30W, 1%; Resistance:500ohm; Product Range:MP900 Series; Power Rating:30W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:250V; Resistor Technology:Thick Film RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 500 OHM, 30W, 1%; Resistance:500ohm; Product Range:MP900 Series; Power Rating:30W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:250V; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number MP930-500F-ND 70089583 02H2388
Product Name Through Hole Resistors Resistor;Thick Film;Res 500 Ohms;Pwr-Rtg 30 W;Tol 1%;Radial;TO-220;Heat Sink Current Sense Resistor, 500 Ohm, 30W, 1%; Resistance Caddock
Configuration Single Resistor Single Resistor
Category / Application General Use General Use Current Sensing
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-220-2 Full Pack Radial Leads; TO-220 TO-220
Resistance Range 500 ohms 500 ohms 500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers