Manufacturer: Caddock Electronics Inc.
Win Source Part Number: 789216-MP930-47.0-1%
Series: Kool-PakMP900
Packaging: Tube
Operating Temperature Range: -55°C ~ 150°C
Features: Moisture Resistant, Non-Inductive
Package: TO-220-2
Tolerance: ±1%
Temperature Coefficient: -20/ +80ppm/°C
Power (Watts): 30W
Resistance (Ohms): 47
Composition: Thick Film
Number of Terminations: 2
Categories: Resistors
Dimension: 0.410" L x 0.125" W (10.41mm x 3.18mm)
Manufacturer Package: TO-220
Height - Seated (Maximum): 0.650" (16.52mm)
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
RES 47 OHM 1% 30W TO220 Product overview: MP930-47.0-1% from Caddock Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47 OHM, 30W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 47 OHM, 30W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MP930-47.0-1% can be used for catalog matching and distributor lookup.
47 Ohms ±1% 30W Through Hole Resistor TO-220-2 Full Pack Moisture Resistant, Non-Inductive Thick Film
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 789216-MP930-47.0-1% | 53-MP930-47.0-1% | MP930-47.0F-ND |
| Product Name | Through Hole Resistors - MP930-47.0-1% | 47 OHM 30W TO220 Resistor | Through Hole Resistors |
| Technology / Construction | MetalFilm; Thick Film (Chip) | Thick Film | Thick Film (Chip) |
| Resistance Range | 47 ohms | 47 ohms | 47 ohms |
| Tolerance | 1 +/- % | 1 +/- % | |
| Temperature Coefficient | -20 to 80 ±ppm/°C | -0.2500 ±ppm/°C | 80 ±ppm/°C |
| Power Rating | 30 watts | 30 watts |