Caddock Electronics, Inc. Through Hole Resistors - MP930-1.50K-1% MP930-1.50K-1%

Description
Manufacturer: Caddock Electronics Inc. Win Source Part Number: 885694-MP930-1.50K-1 % Series: Kool-Pak®MP900 Operating Temperature Range: -55°C ~ 150°C Features: 1.5 kOhms ±1% 30W Through Hole Resistor TO-220-2 Full Pack Moisture Resistant, Non-Inductive Thick Film Package: Tube Package: TO-220-2 Full Pack Categories: Resistors Case / Package: TO-220 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.29.0000 Other Part Number: REFMP930-1.50K-1%, MP930-1.50K-1%-ND, MP9301.50K1%, MP930-1.50KF
Request a Quote Datasheet
Description
Manufacturer: Caddock Electronics Inc. Win Source Part Number: 885694-MP930-1.50K-1 % Series: Kool-Pak®MP900 Operating Temperature Range: -55°C ~ 150°C Features: 1.5 kOhms ±1% 30W Through Hole Resistor TO-220-2 Full Pack Moisture Resistant, Non-Inductive Thick Film Package: Tube Package: TO-220-2 Full Pack Categories: Resistors Case / Package: TO-220 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.29.0000 Other Part Number: REFMP930-1.50K-1%, MP930-1.50K-1%-ND, MP9301.50K1%, MP930-1.50KF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Through Hole Resistors - MP930-1.50K-1%
885694-MP930-1.50K-1%
Through Hole Resistors - MP930-1.50K-1% 885694-MP930-1.50K-1%
Manufacturer: Caddock Electronics Inc. Win Source Part Number: 885694-MP930-1.50K-1 % Series: Kool-Pak®MP900 Operating Temperature Range: -55°C ~ 150°C Features: 1.5 kOhms ±1% 30W Through Hole Resistor TO-220-2 Full Pack Moisture Resistant, Non-Inductive Thick Film Package: Tube Package: TO-220-2 Full Pack Categories: Resistors Case / Package: TO-220 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.29.0000 Other Part Number: REFMP930-1.50K-1%, MP930-1.50K-1%-ND, MP9301.50K1%, MP930-1.50KF

Manufacturer: Caddock Electronics Inc.
Win Source Part Number: 885694-MP930-1.50K-1%
Series: Kool-Pak®MP900
Operating Temperature Range: -55°C ~ 150°C
Features: 1.5 kOhms ±1% 30W Through Hole Resistor TO-220-2 Full Pack Moisture Resistant, Non-Inductive Thick Film
Package: Tube
Package: TO-220-2 Full Pack
Categories: Resistors
Case / Package: TO-220
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.29.0000
Other Part Number: REFMP930-1.50K-1%, MP930-1.50K-1%-ND, MP9301.50K1%, MP930-1.50KF

Buy Now Datasheet
Through Hole Resistors - MP930-1.50KF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MP930-1.50KF-ND
Through Hole Resistors MP930-1.50KF-ND
1.5 kOhms ±1% 30W Through Hole Resistor TO-220-2 Full Pack Moisture Resistant, Non-Inductive Thick Film

1.5 kOhms ±1% 30W Through Hole Resistor TO-220-2 Full Pack Moisture Resistant, Non-Inductive Thick Film

Buy Now Datasheet
Resistor;Thick Film;Res 1.5 Kilohms;Pwr-Rtg 30 W;Tol 1%;Radial;TO-220;Heat Sink - 70089379 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Thick Film;Res 1.5 Kilohms;Pwr-Rtg 30 W;Tol 1%;Radial;TO-220;Heat Sink
70089379
Resistor;Thick Film;Res 1.5 Kilohms;Pwr-Rtg 30 W;Tol 1%;Radial;TO-220;Heat Sink 70089379
MP900 and MP9000 Series Kool-Pak® Power Film Resistors 15 W @ +25 °C case temperature Exposed ceramic heat dissipating mounting surface Resistance range of 0.020 Ohms to 1 Kiloohms Non-inductive design It use your thermal design experience with power semiconductors in TO-126, TO-220, and TO-247 style power packages to help you get the most out of this unique family of power resistors. The thermal design issues are the same where power handling capabilit

MP900 and MP9000 Series Kool-Pak® Power Film Resistors

  • 15 W @ +25 °C case temperature
  • Exposed ceramic heat dissipating mounting surface
  • Resistance range of 0.020 Ohms to 1 Kiloohms
  • Non-inductive design
    It use your thermal design experience with power semiconductors in TO-126, TO-220, and TO-247 style power packages to help you get the most out of this unique family of power resistors. The thermal design issues are the same where power handling capabilit
Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Allied Electronics, Inc.
Product Category Resistors Resistors Resistors
Product Number 885694-MP930-1.50K-1% MP930-1.50KF-ND 70089379
Product Name Through Hole Resistors - MP930-1.50K-1% Through Hole Resistors Resistor;Thick Film;Res 1.5 Kilohms;Pwr-Rtg 30 W;Tol 1%;Radial;TO-220;Heat Sink
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) 55 to 150 C (131 to 302 F)
Features Non-Inductive Non-Inductive Heat Sink
Configuration Single Resistor
Category / Application General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C512J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers