Caddock Electronics, Inc. Custom Parts - Custom Parts (J - M) - MP930-1.5 1% MP930-1.5 1%

Description
Manufacturer: Caddock Electronics Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1219399-MP930-1.5 1% Termination: Radial Length: 10.41 mm Tolerance: 1 % Temperature Coefficient: 80 ppm/°C Height: 16.26 mm Resistance: 1.5 Ω Power Rating: 30 W Categories: Custom Parts Case / Package: Radial Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Depth: 3.18 mm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Max Operating Temperature: 150 °C
Request a Quote
Description
Manufacturer: Caddock Electronics Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1219399-MP930-1.5 1% Termination: Radial Length: 10.41 mm Tolerance: 1 % Temperature Coefficient: 80 ppm/°C Height: 16.26 mm Resistance: 1.5 Ω Power Rating: 30 W Categories: Custom Parts Case / Package: Radial Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Depth: 3.18 mm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Max Operating Temperature: 150 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (J - M) - MP930-1.5 1% - 1219399-MP930-1.5 1% - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (J - M) - MP930-1.5 1%
1219399-MP930-1.5 1%
Custom Parts - Custom Parts (J - M) - MP930-1.5 1% 1219399-MP930-1.5 1%
Manufacturer: Caddock Electronics Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1219399-MP930-1.5 1% Termination: Radial Length: 10.41 mm Tolerance: 1 % Temperature Coefficient: 80 ppm/°C Height: 16.26 mm Resistance: 1.5 Ω Power Rating: 30 W Categories: Custom Parts Case / Package: Radial Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Depth: 3.18 mm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Max Operating Temperature: 150 °C

Manufacturer: Caddock Electronics Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1219399-MP930-1.5 1%
Termination: Radial
Length: 10.41 mm
Tolerance: 1 %
Temperature Coefficient: 80 ppm/°C
Height: 16.26 mm
Resistance: 1.5 Ω
Power Rating: 30 W
Categories: Custom Parts
Case / Package: Radial
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Depth: 3.18 mm
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Operating Temperature: 150 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1219399-MP930-1.5 1%
Product Name Custom Parts - Custom Parts (J - M) - MP930-1.5 1%
Unlock Full Specs
to access all available technical data