Caddock Electronics, Inc. Through Hole Resistors MP930-0.40-1%

Description
400 mOhms ±1% 30W Through Hole Resistor TO-220-2 Full Pack Moisture Resistant, Non-Inductive Thick Film
Request a Quote Datasheet
Description
400 mOhms ±1% 30W Through Hole Resistor TO-220-2 Full Pack Moisture Resistant, Non-Inductive Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - MP930-0.40F-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MP930-0.40F-ND
Through Hole Resistors MP930-0.40F-ND
400 mOhms ±1% 30W Through Hole Resistor TO-220-2 Full Pack Moisture Resistant, Non-Inductive Thick Film

400 mOhms ±1% 30W Through Hole Resistor TO-220-2 Full Pack Moisture Resistant, Non-Inductive Thick Film

Buy Now Datasheet
Current Sense Resistor, 0.4 Ohm, 30W, 1%; Resistance Caddock - 11J1797 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.4 Ohm, 30W, 1%; Resistance Caddock
11J1797
Current Sense Resistor, 0.4 Ohm, 30W, 1%; Resistance Caddock 11J1797
CURRENT SENSE RESISTOR, 0.4 OHM, 30W, 1%; Resistance:0.4ohm; Product Range:MP900 Series; Power Rating:30W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:250V; Resistor Technology:Ceramic; Qualification:- RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.4 OHM, 30W, 1%; Resistance:0.4ohm; Product Range:MP900 Series; Power Rating:30W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:250V; Resistor Technology:Ceramic; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number MP930-0.40F-ND 11J1797
Product Name Through Hole Resistors Current Sense Resistor, 0.4 Ohm, 30W, 1%; Resistance Caddock
Configuration Single Resistor Single Resistor
Category / Application General Use Current Sensing
Technology / Construction Thick Film (Chip) Ceramic Composition
Mounting / Packaging TO-220-2 Full Pack TO-220
Resistance Range 0.4000 ohms 0.4000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers