Caddock Electronics, Inc. Custom Parts - Custom Parts (J - M) - MP930-0.1-1% MP930-0.1-1%

Description
Manufacturer: Caddock Electronics Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1214178-MP930-0.1-1% Resistance: 100 mΩ Power Rating: 30 W Categories: Custom Parts Case / Package: TO-220 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited RoHS: Compliant
Request a Quote
Description
Manufacturer: Caddock Electronics Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1214178-MP930-0.1-1% Resistance: 100 mΩ Power Rating: 30 W Categories: Custom Parts Case / Package: TO-220 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (J - M) - MP930-0.1-1% - 1214178-MP930-0.1-1% - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (J - M) - MP930-0.1-1%
1214178-MP930-0.1-1%
Custom Parts - Custom Parts (J - M) - MP930-0.1-1% 1214178-MP930-0.1-1%
Manufacturer: Caddock Electronics Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1214178-MP930-0.1-1% Resistance: 100 mΩ Power Rating: 30 W Categories: Custom Parts Case / Package: TO-220 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited RoHS: Compliant

Manufacturer: Caddock Electronics Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1214178-MP930-0.1-1%
Resistance: 100 mΩ
Power Rating: 30 W
Categories: Custom Parts
Case / Package: TO-220
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1214178-MP930-0.1-1%
Product Name Custom Parts - Custom Parts (J - M) - MP930-0.1-1%
Unlock Full Specs
to access all available technical data