Caddock Electronics, Inc. Through Hole Resistors MP930-0.020-5%

Description
20 mOhms ±5% 30W Through Hole Resistor TO-220-2 Full Pack Moisture Resistant, Non-Inductive Thick Film
Request a Quote Datasheet
Description
20 mOhms ±5% 30W Through Hole Resistor TO-220-2 Full Pack Moisture Resistant, Non-Inductive Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - MP930-0.020J-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MP930-0.020J-ND
Through Hole Resistors MP930-0.020J-ND
20 mOhms ±5% 30W Through Hole Resistor TO-220-2 Full Pack Moisture Resistant, Non-Inductive Thick Film

20 mOhms ±5% 30W Through Hole Resistor TO-220-2 Full Pack Moisture Resistant, Non-Inductive Thick Film

Buy Now Datasheet
Through Hole Resistors - 3204895 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
3204895
Through Hole Resistors 3204895
Caddock MP930-0.020-5% Resistor

Caddock MP930-0.020-5% Resistor

Supplier's Site
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1200503-MP930-0.020-5%
Resistors - Through Hole Resistors 1200503-MP930-0.020-5%
Win Source Part Number: 1200503-MP930-0.020- 5% Category: Resistors>Through Hole Resistors Series: Kool-Pak®MP900 Features: Moisture Resistant, Non-Inductive Package: Tube Height - Seated (Max): 0.650" (16.52mm) Standard Package: 50 Tolerance: ±5% Temperature Coefficient: 0/ +300ppm/°C Power (Watts): 30W Composition: Thick Film Number of Terminations: 2 Resistance: 20 mOhms Package / Case: TO-220-2 Full Pack Supplier Device Package: TO-220 Temperature Range - Operating: -55°C ~ 150°C Dimension: 0.410" L x 0.125" W (10.41mm x 3.18mm) Alternative Parts (Cross-Reference): MP930-0.020-5%.; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.29.0000 Mfr: Caddock Electronics Inc. Other Names: REFMP930-0.020-5%,MP 9300.0205%,MP930-0.0 20J

Win Source Part Number: 1200503-MP930-0.020-5%
Category: Resistors>Through Hole Resistors
Series: Kool-Pak®MP900
Features: Moisture Resistant, Non-Inductive
Package: Tube
Height - Seated (Max): 0.650" (16.52mm)
Standard Package: 50
Tolerance: ±5%
Temperature Coefficient: 0/ +300ppm/°C
Power (Watts): 30W
Composition: Thick Film
Number of Terminations: 2
Resistance: 20 mOhms
Package / Case: TO-220-2 Full Pack
Supplier Device Package: TO-220
Temperature Range - Operating: -55°C ~ 150°C
Dimension: 0.410" L x 0.125" W (10.41mm x 3.18mm)
Alternative Parts (Cross-Reference): MP930-0.020-5%.;
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.29.0000
Mfr: Caddock Electronics Inc.
Other Names: REFMP930-0.020-5%,MP9300.0205%,MP930-0.020J

Buy Now Datasheet
Resistor;Thick Film;Res 0.02 Ohms;Pwr-Rtg 30 W;Tol 5%;Radial;TO-220;Heat Sink - 70089568 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Thick Film;Res 0.02 Ohms;Pwr-Rtg 30 W;Tol 5%;Radial;TO-220;Heat Sink
70089568
Resistor;Thick Film;Res 0.02 Ohms;Pwr-Rtg 30 W;Tol 5%;Radial;TO-220;Heat Sink 70089568
Power Film Resistors, Radial Leaded Termination, Heat Sink Mountable Design, Kool-Pak® Temperature Coefficient: MP915, MP916, MP925, MP930, MP850: δR taken at +150°C, ref. to 25°C 0.50 ohm to 100 K, –20 to +80 ppm/°C 0.050 ohm to 0.499 ohm: 0 to +200 ppm/°C 0.020 ohm to 0.049 ohm: 0 to +300 ppm/°C 0.010 ohm to 0.019 ohm: 0 to +500 ppm/°C MP9100: δR taken at +175°C, ref to +25°C 0.50 ohm to 100 ohm: –20 to +80 ppm/°C 0.050 ohm to 0.49 ohm: 0 to +150 ppm/°C Measurement Note: For these specifications, resistance measurement shall be made at a point on the leads 0.2" (5 mm) from the package. Mounting Note: Mount on a smooth, clean and flat heat sink surface with a thermal interface material, such as thermal grease. The entire exposed heat dissipating mounting surface (ceramic or metal) must be in contact with the heat sink. When screw mounting, use a compression washer which provides a mounting force of 150 to 300 pounds (665 to 1330 N). This will provide sufficient pressure on the package over time and through large temperature variations to maintain the maximum power dissipation capability. Maximum mounting torque to avoid package damage is 8 in.-lbs (0.9 N-m). If a spring clip is used, a clip force of 8 to 30 pounds (35 to 130 N) is recommended to be applied to the center of the package. The clip should be round or smooth in the contact area to avoid concentrating the load on a small point of the plastic body. Another mounting option is to use a pressure bar method, which can achieve a greater mounting force with greater contact area. For additional applications information please refer to the Caddock Applications Notes for the MP Series available online at www.caddock.com or contact Caddock Applications Engineering. Features Non-Inductive Design, Ideal for Power Switching Circuits, Snubbers, RF Applications: 50 Ohm Performance Up to 500 MHz&tab;&tab;&tab;&tab;&tab; Values as Low as 0.010 Ohm Ideal for Current Sensing in Power Supplies, Motor Controls, and Battery Circuits&tab; Resistor Element Electrically Isolated from the Heat Dissipating Mounting Surface (1500 Volts rms AC)&tab; 1% Tolerance for Most Values&tab;&tab;&tab;&tab;&tab;&tab;&tab;&tab;&tab;

Power Film Resistors, Radial Leaded Termination, Heat Sink Mountable Design, Kool-Pak®
Temperature Coefficient:
MP915, MP916, MP925, MP930, MP850:
ΔR taken at +150°C, ref. to 25°C
0.50 ohm to 100 K, –20 to +80 ppm/°C
0.050 ohm to 0.499 ohm: 0 to +200 ppm/°C
0.020 ohm to 0.049 ohm: 0 to +300 ppm/°C
0.010 ohm to 0.019 ohm: 0 to +500 ppm/°C
MP9100:
ΔR taken at +175°C, ref to +25°C
0.50 ohm to 100 ohm: –20 to +80 ppm/°C
0.050 ohm to 0.49 ohm: 0 to +150 ppm/°C
Measurement Note:
For these specifications, resistance measurement shall be made at a point on the leads 0.2" (5 mm) from the package.

Mounting Note:
Mount on a smooth, clean and flat heat sink surface with a thermal interface material, such as thermal grease. The entire exposed heat dissipating mounting surface (ceramic or metal) must be in contact with the heat sink. When screw mounting, use a compression washer which provides a mounting force of 150 to 300 pounds (665 to 1330 N). This will provide sufficient pressure on the package over time and through large temperature variations to maintain the maximum power dissipation capability. Maximum mounting torque to avoid package damage is 8 in.-lbs (0.9 N-m). If a spring clip is used, a clip force of 8 to 30 pounds (35 to 130 N) is recommended to be applied to the center of the package. The clip should be round or smooth in the contact area to avoid concentrating the load on a small point of the plastic body. Another mounting option is to use a pressure bar method, which can achieve a greater mounting force with greater contact area.
For additional applications information please refer to the Caddock Applications Notes for the MP Series available online at www.caddock.com or contact Caddock Applications Engineering.
Features

  • Non-Inductive Design, Ideal for Power Switching Circuits, Snubbers, RF Applications:
    50 Ohm Performance Up to 500 MHz&tab;&tab;&tab;&tab;&tab;
  • Values as Low as 0.010 Ohm Ideal for Current Sensing in Power Supplies, Motor Controls, and Battery Circuits&tab;
  • Resistor Element Electrically Isolated from the Heat Dissipating Mounting Surface (1500 Volts rms AC)&tab;
  • 1% Tolerance for Most Values&tab;&tab;&tab;&tab;&tab;&tab;&tab;&tab;&tab;
Supplier's Site
Current Sense Resistor, 0.02 Ohm, 30W, 5%; Resistance Caddock - 02H2372 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.02 Ohm, 30W, 5%; Resistance Caddock
02H2372
Current Sense Resistor, 0.02 Ohm, 30W, 5%; Resistance Caddock 02H2372
CURRENT SENSE RESISTOR, 0.02 OHM, 30W, 5%; Resistance:0.02ohm; Product Range:MP900 Series; Power Rating:30W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:250V; Resistor Technology:Thick Film RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.02 OHM, 30W, 5%; Resistance:0.02ohm; Product Range:MP900 Series; Power Rating:30W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:250V; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Win Source Electronics Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number MP930-0.020J-ND 3204895 1200503-MP930-0.020-5% 70089568 02H2372
Product Name Through Hole Resistors Through Hole Resistors Resistors - Through Hole Resistors Resistor;Thick Film;Res 0.02 Ohms;Pwr-Rtg 30 W;Tol 5%;Radial;TO-220;Heat Sink Current Sense Resistor, 0.02 Ohm, 30W, 5%; Resistance Caddock
Configuration Single Resistor Single Resistor
Category / Application General Use General Use Current Sensing
Technology / Construction Thick Film (Chip) Power film MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-220-2 Full Pack ThroughHole; To-220 Radial Leads; TO-220 TO-220
Resistance Range 0.0200 ohms 0.0200 ohms 0.0200 ohms 0.0200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers