Caddock Electronics, Inc. Through Hole Resistors MP925-50.0K-1%

Description
Caddock MP925-50.0K-1% Resistor
Request a Quote Datasheet
Description
Caddock MP925-50.0K-1% Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 3778318 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
3778318
Through Hole Resistors 3778318
Caddock MP925-50.0K-1% Resistor

Caddock MP925-50.0K-1% Resistor

Supplier's Site
Through Hole Resistors - MP925-50.0KF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MP925-50.0KF-ND
Through Hole Resistors MP925-50.0KF-ND
50 kOhms ±1% 25W Through Hole Resistor TO-220-2 Full Pack Moisture Resistant, Non-Inductive Thick Film

50 kOhms ±1% 25W Through Hole Resistor TO-220-2 Full Pack Moisture Resistant, Non-Inductive Thick Film

Buy Now Datasheet
Current Sense Resistor, 50Kohm, 25W, 1%; Resistance Caddock - 02H2371 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 50Kohm, 25W, 1%; Resistance Caddock
02H2371
Current Sense Resistor, 50Kohm, 25W, 1%; Resistance Caddock 02H2371
CURRENT SENSE RESISTOR, 50KOHM, 25W, 1%; Resistance:50kohm; Product Range:MP900 Series; Power Rating:25W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:500V; Resistor Technology:Thick Film; Qualification:-RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 50KOHM, 25W, 1%; Resistance:50kohm; Product Range:MP900 Series; Power Rating:25W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:500V; Resistor Technology:Thick Film; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 3778318 MP925-50.0KF-ND 02H2371
Product Name Through Hole Resistors Through Hole Resistors Current Sense Resistor, 50Kohm, 25W, 1%; Resistance Caddock
Technology / Construction Power film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging ThroughHole; To-220 TO-220-2 Full Pack TO-220
Configuration Single Resistor Single Resistor
Category / Application General Use Current Sensing
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - RL73N1JR15FTDF-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details