Caddock Electronics, Inc. 25W TO220 Resistor MP925-25.0K

Description
RES 25K OHM 25W 1% TO220 Product overview: MP925-25.0K from Caddock Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MP925-25.0K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 25K OHM 25W 1% TO220 Product overview: MP925-25.0K from Caddock Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MP925-25.0K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
25W TO220 Resistor - 53-MP925-25.0K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
25W TO220 Resistor
53-MP925-25.0K
25W TO220 Resistor 53-MP925-25.0K
RES 25K OHM 25W 1% TO220 Product overview: MP925-25.0K from Caddock Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MP925-25.0K can be used for catalog matching and distributor lookup.

RES 25K OHM 25W 1% TO220 Product overview: MP925-25.0K from Caddock Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MP925-25.0K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Resistors
Product Number 53-MP925-25.0K
Product Name 25W TO220 Resistor
Temperature Coefficient -0.2500 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260411 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details