Caddock Electronics, Inc. Through Hole Resistors - MP925-20.0K-1% MP925-20.0K-1%

Description
Manufacturer: Caddock Electronics Inc. Win Source Part Number: 885690-MP925-20.0K-1 % Series: Kool-Pak®MP900 Operating Temperature Range: -55°C ~ 150°C Features: 20 kOhms ±1% 25W Through Hole Resistor TO-220-2 Full Pack Moisture Resistant, Non-Inductive Thick Film Package: Tube Package: TO-220-2 Full Pack Categories: Resistors Case / Package: TO-220 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.29.0000 Other Part Number: MP92520.0K1%, REFMP925-20.0K-1%, MP925-20.0KF, Q4186529
Request a Quote Datasheet
Description
Manufacturer: Caddock Electronics Inc. Win Source Part Number: 885690-MP925-20.0K-1 % Series: Kool-Pak®MP900 Operating Temperature Range: -55°C ~ 150°C Features: 20 kOhms ±1% 25W Through Hole Resistor TO-220-2 Full Pack Moisture Resistant, Non-Inductive Thick Film Package: Tube Package: TO-220-2 Full Pack Categories: Resistors Case / Package: TO-220 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.29.0000 Other Part Number: MP92520.0K1%, REFMP925-20.0K-1%, MP925-20.0KF, Q4186529
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Through Hole Resistors - MP925-20.0K-1%
885690-MP925-20.0K-1%
Through Hole Resistors - MP925-20.0K-1% 885690-MP925-20.0K-1%
Manufacturer: Caddock Electronics Inc. Win Source Part Number: 885690-MP925-20.0K-1 % Series: Kool-Pak®MP900 Operating Temperature Range: -55°C ~ 150°C Features: 20 kOhms ±1% 25W Through Hole Resistor TO-220-2 Full Pack Moisture Resistant, Non-Inductive Thick Film Package: Tube Package: TO-220-2 Full Pack Categories: Resistors Case / Package: TO-220 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.29.0000 Other Part Number: MP92520.0K1%, REFMP925-20.0K-1%, MP925-20.0KF, Q4186529

Manufacturer: Caddock Electronics Inc.
Win Source Part Number: 885690-MP925-20.0K-1%
Series: Kool-Pak®MP900
Operating Temperature Range: -55°C ~ 150°C
Features: 20 kOhms ±1% 25W Through Hole Resistor TO-220-2 Full Pack Moisture Resistant, Non-Inductive Thick Film
Package: Tube
Package: TO-220-2 Full Pack
Categories: Resistors
Case / Package: TO-220
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.29.0000
Other Part Number: MP92520.0K1%, REFMP925-20.0K-1%, MP925-20.0KF, Q4186529

Buy Now Datasheet
25W TO220 Resistor - 53-MP925-20.0K-1% - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
25W TO220 Resistor
53-MP925-20.0K-1%
25W TO220 Resistor 53-MP925-20.0K-1%
RES 20K OHM 1% 25W TO220 Product overview: MP925-20.0K-1% from Caddock Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MP925-20.0K-1% can be used for catalog matching and distributor lookup.

RES 20K OHM 1% 25W TO220 Product overview: MP925-20.0K-1% from Caddock Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MP925-20.0K-1% can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - MP925-20.0KF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MP925-20.0KF-ND
Through Hole Resistors MP925-20.0KF-ND
20 kOhms ±1% 25W Through Hole Resistor TO-220-2 Full Pack Moisture Resistant, Non-Inductive Thick Film

20 kOhms ±1% 25W Through Hole Resistor TO-220-2 Full Pack Moisture Resistant, Non-Inductive Thick Film

Buy Now Datasheet
Resistor - 17751209 - Radwell International
Willingboro, NJ, United States
Resistor
17751209
Resistor 17751209
CURRENT SENSE RESISTOR, 20KOHM, 25W, 1%, RESISTANCE:20KOHM, PRODUCT RANGE:MP900 SERIES, POWER RATING:25W, RESISTANCE TOLERANCE:± 1%, RESISTOR CASE STYLE:TO-220, VOLTAGE RATING:500V, RESISTOR ELEMENT TYPE:THICK FILM, NO. OF PINS:2PINSROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

CURRENT SENSE RESISTOR, 20KOHM, 25W, 1%, RESISTANCE:20KOHM, PRODUCT RANGE:MP900 SERIES, POWER RATING:25W, RESISTANCE TOLERANCE:± 1%, RESISTOR CASE STYLE:TO-220, VOLTAGE RATING:500V, RESISTOR ELEMENT TYPE:THICK FILM, NO. OF PINS:2PINSROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Resistor;Thick Film;Res 20 Kilohms;Pwr-Rtg 25 W;Tol 1%;Radial;TO-220;Heat Sink - 70089588 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Thick Film;Res 20 Kilohms;Pwr-Rtg 25 W;Tol 1%;Radial;TO-220;Heat Sink
70089588
Resistor;Thick Film;Res 20 Kilohms;Pwr-Rtg 25 W;Tol 1%;Radial;TO-220;Heat Sink 70089588
Power Film Resistors, Radial Leaded Termination, Heat Sink Mountable Design, Kool-Pak® Temperature Coefficient: MP915, MP916, MP925, MP930, MP850: δR taken at +150°C, ref. to 25°C 0.50 ohm to 100 K, –20 to +80 ppm/°C 0.050 ohm to 0.499 ohm: 0 to +200 ppm/°C 0.020 ohm to 0.049 ohm: 0 to +300 ppm/°C 0.010 ohm to 0.019 ohm: 0 to +500 ppm/°C MP9100: δR taken at +175°C, ref to +25°C 0.50 ohm to 100 ohm: –20 to +80 ppm/°C 0.050 ohm to 0.49 ohm: 0 to +150 ppm/°C Measurement Note: For these specifications, resistance measurement shall be made at a point on the leads 0.2" (5 mm) from the package. Mounting Note: Mount on a smooth, clean and flat heat sink surface with a thermal interface material, such as thermal grease. The entire exposed heat dissipating mounting surface (ceramic or metal) must be in contact with the heat sink. When screw mounting, use a compression washer which provides a mounting force of 150 to 300 pounds (665 to 1330 N). This will provide sufficient pressure on the package over time and through large temperature variations to maintain the maximum power dissipation capability. Maximum mounting torque to avoid package damage is 8 in.-lbs (0.9 N-m). If a spring clip is used, a clip force of 8 to 30 pounds (35 to 130 N) is recommended to be applied to the center of the package. The clip should be round or smooth in the contact area to avoid concentrating the load on a small point of the plastic body. Another mounting option is to use a pressure bar method, which can achieve a greater mounting force with greater contact area. For additional applications information please refer to the Caddock Applications Notes for the MP Series available online at www.caddock.com or contact Caddock Applications Engineering. Features Non-Inductive Design, Ideal for Power Switching Circuits, Snubbers, RF Applications: 50 Ohm Performance Up to 500 MHz&tab;&tab;&tab;&tab;&tab; Values as Low as 0.010 Ohm Ideal for Current Sensing in Power Supplies, Motor Controls, and Battery Circuits&tab; Resistor Element Electrically Isolated from the Heat Dissipating Mounting Surface (1500 Volts rms AC)&tab; 1% Tolerance for Most Values&tab;&tab;&tab;&tab;&tab;&tab;&tab;&tab;&tab;

Power Film Resistors, Radial Leaded Termination, Heat Sink Mountable Design, Kool-Pak®
Temperature Coefficient:
MP915, MP916, MP925, MP930, MP850:
ΔR taken at +150°C, ref. to 25°C
0.50 ohm to 100 K, –20 to +80 ppm/°C
0.050 ohm to 0.499 ohm: 0 to +200 ppm/°C
0.020 ohm to 0.049 ohm: 0 to +300 ppm/°C
0.010 ohm to 0.019 ohm: 0 to +500 ppm/°C
MP9100:
ΔR taken at +175°C, ref to +25°C
0.50 ohm to 100 ohm: –20 to +80 ppm/°C
0.050 ohm to 0.49 ohm: 0 to +150 ppm/°C
Measurement Note:
For these specifications, resistance measurement shall be made at a point on the leads 0.2" (5 mm) from the package.

Mounting Note:
Mount on a smooth, clean and flat heat sink surface with a thermal interface material, such as thermal grease. The entire exposed heat dissipating mounting surface (ceramic or metal) must be in contact with the heat sink. When screw mounting, use a compression washer which provides a mounting force of 150 to 300 pounds (665 to 1330 N). This will provide sufficient pressure on the package over time and through large temperature variations to maintain the maximum power dissipation capability. Maximum mounting torque to avoid package damage is 8 in.-lbs (0.9 N-m). If a spring clip is used, a clip force of 8 to 30 pounds (35 to 130 N) is recommended to be applied to the center of the package. The clip should be round or smooth in the contact area to avoid concentrating the load on a small point of the plastic body. Another mounting option is to use a pressure bar method, which can achieve a greater mounting force with greater contact area.
For additional applications information please refer to the Caddock Applications Notes for the MP Series available online at www.caddock.com or contact Caddock Applications Engineering.
Features

  • Non-Inductive Design, Ideal for Power Switching Circuits, Snubbers, RF Applications:
    50 Ohm Performance Up to 500 MHz&tab;&tab;&tab;&tab;&tab;
  • Values as Low as 0.010 Ohm Ideal for Current Sensing in Power Supplies, Motor Controls, and Battery Circuits&tab;
  • Resistor Element Electrically Isolated from the Heat Dissipating Mounting Surface (1500 Volts rms AC)&tab;
  • 1% Tolerance for Most Values&tab;&tab;&tab;&tab;&tab;&tab;&tab;&tab;&tab;
Supplier's Site
Current Sense Resistor, 20Kohm, 25W, 1%; Resistance Caddock - 02H2369 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 20Kohm, 25W, 1%; Resistance Caddock
02H2369
Current Sense Resistor, 20Kohm, 25W, 1%; Resistance Caddock 02H2369
CURRENT SENSE RESISTOR, 20KOHM, 25W, 1%; Resistance:20kohm; Product Range:MP900 Series; Power Rating:25W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:500V; Resistor Technology:Thick Film; Qualification:-RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 20KOHM, 25W, 1%; Resistance:20kohm; Product Range:MP900 Series; Power Rating:25W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:500V; Resistor Technology:Thick Film; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Radwell International Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 885690-MP925-20.0K-1% 53-MP925-20.0K-1% MP925-20.0KF-ND 17751209 70089588 02H2369
Product Name Through Hole Resistors - MP925-20.0K-1% 25W TO220 Resistor Through Hole Resistors Resistor Resistor;Thick Film;Res 20 Kilohms;Pwr-Rtg 25 W;Tol 1%;Radial;TO-220;Heat Sink Current Sense Resistor, 20Kohm, 25W, 1%; Resistance Caddock
Technology / Construction MetalFilm; Thick Film (Chip) Power Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Features Non-Inductive Non-Inductive Heat Sink
Mounting / Packaging TO-220-2 Full Pack TO-220-2 Full Pack Radial Leads; TO-220 TO-220
Resistance Range 20000 ohms 20000 ohms 20000 ohms 20000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details