Caddock Electronics, Inc. Through Hole Resistors MP925-100K-1%

Description
100 kOhms ±1% 25W Through Hole Resistor TO-220-2 Full Pack Moisture Resistant, Non-Inductive Thick Film
Request a Quote Datasheet
Description
100 kOhms ±1% 25W Through Hole Resistor TO-220-2 Full Pack Moisture Resistant, Non-Inductive Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - MP925-100KF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MP925-100KF-ND
Through Hole Resistors MP925-100KF-ND
100 kOhms ±1% 25W Through Hole Resistor TO-220-2 Full Pack Moisture Resistant, Non-Inductive Thick Film

100 kOhms ±1% 25W Through Hole Resistor TO-220-2 Full Pack Moisture Resistant, Non-Inductive Thick Film

Buy Now Datasheet
Current Sense Resistor, 100Kohm, 25W, 1%; Resistance Caddock - 02H2368 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 100Kohm, 25W, 1%; Resistance Caddock
02H2368
Current Sense Resistor, 100Kohm, 25W, 1%; Resistance Caddock 02H2368
CURRENT SENSE RESISTOR, 100KOHM, 25W, 1%; Resistance:100kohm; Product Range:MP900 Series; Power Rating:25W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:500V; Resistor Technology:Thick Film RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 100KOHM, 25W, 1%; Resistance:100kohm; Product Range:MP900 Series; Power Rating:25W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:500V; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number MP925-100KF-ND 02H2368
Product Name Through Hole Resistors Current Sense Resistor, 100Kohm, 25W, 1%; Resistance Caddock
Configuration Single Resistor Single Resistor
Category / Application General Use Current Sensing
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-220-2 Full Pack TO-220
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Chip Resistor - Surface Mount - CGSSL2R051J-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Metal Foil
View Details
2 suppliers