Caddock Electronics, Inc. Through Hole Resistors MP915-500-1%

Description
500 Ohms ±1% 15W Through Hole Resistor TO-126-2 Moisture Resistant, Non-Inductive Thick Film
Request a Quote Datasheet
Description
500 Ohms ±1% 15W Through Hole Resistor TO-126-2 Moisture Resistant, Non-Inductive Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - MP915-500F-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MP915-500F-ND
Through Hole Resistors MP915-500F-ND
500 Ohms ±1% 15W Through Hole Resistor TO-126-2 Moisture Resistant, Non-Inductive Thick Film

500 Ohms ±1% 15W Through Hole Resistor TO-126-2 Moisture Resistant, Non-Inductive Thick Film

Buy Now Datasheet
Resistor, Current Sense, 500 Ohm, 15W, 1%; Resistance Caddock - 02H2365 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Current Sense, 500 Ohm, 15W, 1%; Resistance Caddock
02H2365
Resistor, Current Sense, 500 Ohm, 15W, 1%; Resistance Caddock 02H2365
RESISTOR, CURRENT SENSE, 500 OHM, 15W, 1%; Resistance:500ohm; Product Range:MP900 Series; Power Rating:15W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-126; Voltage Rating:200V; Resistor Technology:Thick Film RoHS Compliant: Yes

RESISTOR, CURRENT SENSE, 500 OHM, 15W, 1%; Resistance:500ohm; Product Range:MP900 Series; Power Rating:15W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-126; Voltage Rating:200V; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number MP915-500F-ND 02H2365
Product Name Through Hole Resistors Resistor, Current Sense, 500 Ohm, 15W, 1%; Resistance Caddock
Configuration Single Resistor Single Resistor
Category / Application General Use Current Sensing
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-126-2 TO-126
Resistance Range 500 ohms 500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R560JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers