Caddock Electronics, Inc. Through Hole Resistors MP915-470-1%

Description
470 Ohms ±1% 15W Through Hole Resistor TO-126-2 Moisture Resistant, Non-Inductive Thick Film
Request a Quote Datasheet
Description
470 Ohms ±1% 15W Through Hole Resistor TO-126-2 Moisture Resistant, Non-Inductive Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 683-MP915-470-1%-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
683-MP915-470-1%-ND
Through Hole Resistors 683-MP915-470-1%-ND
470 Ohms ±1% 15W Through Hole Resistor TO-126-2 Moisture Resistant, Non-Inductive Thick Film

470 Ohms ±1% 15W Through Hole Resistor TO-126-2 Moisture Resistant, Non-Inductive Thick Film

Buy Now Datasheet
Resistor, Power Film, 470 Ohm, 15W, 1%; Resistance Caddock - 29K6648 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Power Film, 470 Ohm, 15W, 1%; Resistance Caddock
29K6648
Resistor, Power Film, 470 Ohm, 15W, 1%; Resistance Caddock 29K6648
RESISTOR, POWER FILM, 470 OHM, 15W, 1%; Resistance:470ohm; Product Range:MP900 Series; Power Rating:15W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-126; Voltage Rating:200V; Resistor Technology:Ceramic; Product Diameter:- RoHS Compliant: Yes

RESISTOR, POWER FILM, 470 OHM, 15W, 1%; Resistance:470ohm; Product Range:MP900 Series; Power Rating:15W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-126; Voltage Rating:200V; Resistor Technology:Ceramic; Product Diameter:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 683-MP915-470-1%-ND 29K6648
Product Name Through Hole Resistors Resistor, Power Film, 470 Ohm, 15W, 1%; Resistance Caddock
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Ceramic Composition
Mounting / Packaging TO-126-2 TO-126
Resistance Range 470 ohms 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614911-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details