Caddock Electronics, Inc. Through Hole Resistors MP915-200-1%

Description
200 Ohms ±1% 15W Through Hole Resistor TO-126-2 Moisture Resistant, Non-Inductive Thick Film
Request a Quote Datasheet
Description
200 Ohms ±1% 15W Through Hole Resistor TO-126-2 Moisture Resistant, Non-Inductive Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 683-MP915-200-1%-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
683-MP915-200-1%-ND
Through Hole Resistors 683-MP915-200-1%-ND
200 Ohms ±1% 15W Through Hole Resistor TO-126-2 Moisture Resistant, Non-Inductive Thick Film

200 Ohms ±1% 15W Through Hole Resistor TO-126-2 Moisture Resistant, Non-Inductive Thick Film

Buy Now Datasheet
Through Hole Resistors - 3204801 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
3204801
Through Hole Resistors 3204801
Caddock MP915-200-1% Resistor

Caddock MP915-200-1% Resistor

Supplier's Site
Current Sense Resistor, 200 Ohm, 15W, 1%; Resistance Caddock - 02H2362 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 200 Ohm, 15W, 1%; Resistance Caddock
02H2362
Current Sense Resistor, 200 Ohm, 15W, 1%; Resistance Caddock 02H2362
CURRENT SENSE RESISTOR, 200 OHM, 15W, 1%; Resistance:200ohm; Product Range:MP900 Series; Power Rating:15W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-126; Voltage Rating:200V; Resistor Technology:Thick Film RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 200 OHM, 15W, 1%; Resistance:200ohm; Product Range:MP900 Series; Power Rating:15W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-126; Voltage Rating:200V; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor;Thick Film;Res 200 Ohms;Pwr-Rtg 15 W;Tol 1%;Radial;TO-126;Heat Sink - 70089561 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Thick Film;Res 200 Ohms;Pwr-Rtg 15 W;Tol 1%;Radial;TO-126;Heat Sink
70089561
Resistor;Thick Film;Res 200 Ohms;Pwr-Rtg 15 W;Tol 1%;Radial;TO-126;Heat Sink 70089561
Power Film Resistors, Radial Leaded Termination, Heat Sink Mountable Design, Kool-Pak® Temperature Coefficient: MP915, MP916, MP925, MP930, MP850: δR taken at +150°C, ref. to 25°C 0.50 ohm to 100 K, –20 to +80 ppm/°C 0.050 ohm to 0.499 ohm: 0 to +200 ppm/°C 0.020 ohm to 0.049 ohm: 0 to +300 ppm/°C 0.010 ohm to 0.019 ohm: 0 to +500 ppm/°C MP9100: δR taken at +175°C, ref to +25°C 0.50 ohm to 100 ohm: –20 to +80 ppm/°C 0.050 ohm to 0.49 ohm: 0 to +150 ppm/°C Measurement Note: For these specifications, resistance measurement shall be made at a point on the leads 0.2" (5 mm) from the package. Mounting Note: Mount on a smooth, clean and flat heat sink surface with a thermal interface material, such as thermal grease. The entire exposed heat dissipating mounting surface (ceramic or metal) must be in contact with the heat sink. When screw mounting, use a compression washer which provides a mounting force of 150 to 300 pounds (665 to 1330 N). This will provide sufficient pressure on the package over time and through large temperature variations to maintain the maximum power dissipation capability. Maximum mounting torque to avoid package damage is 8 in.-lbs (0.9 N-m). If a spring clip is used, a clip force of 8 to 30 pounds (35 to 130 N) is recommended to be applied to the center of the package. The clip should be round or smooth in the contact area to avoid concentrating the load on a small point of the plastic body. Another mounting option is to use a pressure bar method, which can achieve a greater mounting force with greater contact area. For additional applications information please refer to the Caddock Applications Notes for the MP Series available online at www.caddock.com or contact Caddock Applications Engineering. Features Non-Inductive Design, Ideal for Power Switching Circuits, Snubbers, RF Applications: 50 Ohm Performance Up to 500 MHz&tab;&tab;&tab;&tab;&tab; Values as Low as 0.010 Ohm Ideal for Current Sensing in Power Supplies, Motor Controls, and Battery Circuits&tab; Resistor Element Electrically Isolated from the Heat Dissipating Mounting Surface (1500 Volts rms AC)&tab; 1% Tolerance for Most Values&tab;&tab;&tab;&tab;&tab;&tab;&tab;&tab;&tab;

Power Film Resistors, Radial Leaded Termination, Heat Sink Mountable Design, Kool-Pak®
Temperature Coefficient:
MP915, MP916, MP925, MP930, MP850:
ΔR taken at +150°C, ref. to 25°C
0.50 ohm to 100 K, –20 to +80 ppm/°C
0.050 ohm to 0.499 ohm: 0 to +200 ppm/°C
0.020 ohm to 0.049 ohm: 0 to +300 ppm/°C
0.010 ohm to 0.019 ohm: 0 to +500 ppm/°C
MP9100:
ΔR taken at +175°C, ref to +25°C
0.50 ohm to 100 ohm: –20 to +80 ppm/°C
0.050 ohm to 0.49 ohm: 0 to +150 ppm/°C
Measurement Note:
For these specifications, resistance measurement shall be made at a point on the leads 0.2" (5 mm) from the package.

Mounting Note:
Mount on a smooth, clean and flat heat sink surface with a thermal interface material, such as thermal grease. The entire exposed heat dissipating mounting surface (ceramic or metal) must be in contact with the heat sink. When screw mounting, use a compression washer which provides a mounting force of 150 to 300 pounds (665 to 1330 N). This will provide sufficient pressure on the package over time and through large temperature variations to maintain the maximum power dissipation capability. Maximum mounting torque to avoid package damage is 8 in.-lbs (0.9 N-m). If a spring clip is used, a clip force of 8 to 30 pounds (35 to 130 N) is recommended to be applied to the center of the package. The clip should be round or smooth in the contact area to avoid concentrating the load on a small point of the plastic body. Another mounting option is to use a pressure bar method, which can achieve a greater mounting force with greater contact area.
For additional applications information please refer to the Caddock Applications Notes for the MP Series available online at www.caddock.com or contact Caddock Applications Engineering.
Features

  • Non-Inductive Design, Ideal for Power Switching Circuits, Snubbers, RF Applications:
    50 Ohm Performance Up to 500 MHz&tab;&tab;&tab;&tab;&tab;
  • Values as Low as 0.010 Ohm Ideal for Current Sensing in Power Supplies, Motor Controls, and Battery Circuits&tab;
  • Resistor Element Electrically Isolated from the Heat Dissipating Mounting Surface (1500 Volts rms AC)&tab;
  • 1% Tolerance for Most Values&tab;&tab;&tab;&tab;&tab;&tab;&tab;&tab;&tab;
Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number 683-MP915-200-1%-ND 3204801 02H2362 70089561
Product Name Through Hole Resistors Through Hole Resistors Current Sense Resistor, 200 Ohm, 15W, 1%; Resistance Caddock Resistor;Thick Film;Res 200 Ohms;Pwr-Rtg 15 W;Tol 1%;Radial;TO-126;Heat Sink
Configuration Single Resistor Single Resistor
Category / Application General Use Current Sensing General Use
Technology / Construction Thick Film (Chip) Power film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-126-2 ThroughHole; To-126 TO-126 Radial Leads; TO-126
Resistance Range 200 ohms 200 ohms 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details