Caddock Electronics, Inc. 2.5 OHM 15W Resistor MP915-2.50-1%

Description
RES 2.5 OHM 1% 15W TO126 Product overview: MP915-2.50-1% from Caddock Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5 OHM, 15W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.5 OHM, 15W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MP915-2.50-1% can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 2.5 OHM 1% 15W TO126 Product overview: MP915-2.50-1% from Caddock Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5 OHM, 15W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.5 OHM, 15W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MP915-2.50-1% can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.5 OHM 15W Resistor - 53-MP915-2.50-1% - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.5 OHM 15W Resistor
53-MP915-2.50-1%
2.5 OHM 15W Resistor 53-MP915-2.50-1%
RES 2.5 OHM 1% 15W TO126 Product overview: MP915-2.50-1% from Caddock Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5 OHM, 15W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.5 OHM, 15W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MP915-2.50-1% can be used for catalog matching and distributor lookup.

RES 2.5 OHM 1% 15W TO126 Product overview: MP915-2.50-1% from Caddock Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5 OHM, 15W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.5 OHM, 15W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MP915-2.50-1% can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - MP915-2.50-F-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MP915-2.50-F-ND
Through Hole Resistors MP915-2.50-F-ND
2.5 Ohms ±1% 15W Through Hole Resistor TO-126-2 Moisture Resistant, Non-Inductive Thick Film

2.5 Ohms ±1% 15W Through Hole Resistor TO-126-2 Moisture Resistant, Non-Inductive Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Through Hole Resistors - MP915-2.50-1%
847861-MP915-2.50-1%
Through Hole Resistors - MP915-2.50-1% 847861-MP915-2.50-1%
Manufacturer: Caddock Electronics Inc. Win Source Part Number: 847861-MP915-2.50-1% Series: Kool-Pak®MP900 Features: 2.5 Ohms Through Hole Resistor Package: Tube Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: Not Applicable Estimated Pruduction Lead Time: 22 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Other Part Number: MP915-2.50-1%-ND, MP915-2.50-F, Q4388726A, REFMP915-2.50-1%

Manufacturer: Caddock Electronics Inc.
Win Source Part Number: 847861-MP915-2.50-1%
Series: Kool-Pak®MP900
Features: 2.5 Ohms Through Hole Resistor
Package: Tube
Categories: Resistors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 22 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Other Part Number: MP915-2.50-1%-ND, MP915-2.50-F, Q4388726A, REFMP915-2.50-1%

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Resistors Resistors Resistors
Product Number 53-MP915-2.50-1% MP915-2.50-F-ND 847861-MP915-2.50-1%
Product Name 2.5 OHM 15W Resistor Through Hole Resistors Through Hole Resistors - MP915-2.50-1%
Technology / Construction Thick Film Thick Film (Chip)
Mounting / Packaging TO-126-2 TO-126-2
Resistance Range 2.5 ohms 2.5 ohms
Temperature Coefficient -0.2500 ±ppm/°C 80 ±ppm/°C
Operating DC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468293 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details