Caddock Electronics, Inc. Through Hole Resistors MP915-1.00-1%

Description
Caddock MP915-1.00-1% Resistor
Request a Quote Datasheet
Description
Caddock MP915-1.00-1% Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 3204716 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
3204716
Through Hole Resistors 3204716
Caddock MP915-1.00-1% Resistor

Caddock MP915-1.00-1% Resistor

Supplier's Site
Through Hole Resistors - MP915-1.00F-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MP915-1.00F-ND
Through Hole Resistors MP915-1.00F-ND
1 Ohms ±1% 15W Through Hole Resistor TO-126-2 Moisture Resistant, Non-Inductive Thick Film

1 Ohms ±1% 15W Through Hole Resistor TO-126-2 Moisture Resistant, Non-Inductive Thick Film

Buy Now Datasheet
Resistor;Thick Film;Res 1 Ohms;Pwr-Rtg 15 W;Tol 1%;Radial;TO-126;Heat Sink - 70089552 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Thick Film;Res 1 Ohms;Pwr-Rtg 15 W;Tol 1%;Radial;TO-126;Heat Sink
70089552
Resistor;Thick Film;Res 1 Ohms;Pwr-Rtg 15 W;Tol 1%;Radial;TO-126;Heat Sink 70089552
Power Film Resistors, Radial Leaded Termination, Heat Sink Mountable Design, Kool-Pak® Temperature Coefficient: MP915, MP916, MP925, MP930, MP850: δR taken at +150°C, ref. to 25°C 0.50 ohm to 100 K, –20 to +80 ppm/°C 0.050 ohm to 0.499 ohm: 0 to +200 ppm/°C 0.020 ohm to 0.049 ohm: 0 to +300 ppm/°C 0.010 ohm to 0.019 ohm: 0 to +500 ppm/°C MP9100: δR taken at +175°C, ref to +25°C 0.50 ohm to 100 ohm: –20 to +80 ppm/°C 0.050 ohm to 0.49 ohm: 0 to +150 ppm/°C Measurement Note: For these specifications, resistance measurement shall be made at a point on the leads 0.2" (5 mm) from the package. Mounting Note: Mount on a smooth, clean and flat heat sink surface with a thermal interface material, such as thermal grease. The entire exposed heat dissipating mounting surface (ceramic or metal) must be in contact with the heat sink. When screw mounting, use a compression washer which provides a mounting force of 150 to 300 pounds (665 to 1330 N). This will provide sufficient pressure on the package over time and through large temperature variations to maintain the maximum power dissipation capability. Maximum mounting torque to avoid package damage is 8 in.-lbs (0.9 N-m). If a spring clip is used, a clip force of 8 to 30 pounds (35 to 130 N) is recommended to be applied to the center of the package. The clip should be round or smooth in the contact area to avoid concentrating the load on a small point of the plastic body. Another mounting option is to use a pressure bar method, which can achieve a greater mounting force with greater contact area. For additional applications information please refer to the Caddock Applications Notes for the MP Series available online at www.caddock.com or contact Caddock Applications Engineering. Features Non-Inductive Design, Ideal for Power Switching Circuits, Snubbers, RF Applications: 50 Ohm Performance Up to 500 MHz&tab;&tab;&tab;&tab;&tab; Values as Low as 0.010 Ohm Ideal for Current Sensing in Power Supplies, Motor Controls, and Battery Circuits&tab; Resistor Element Electrically Isolated from the Heat Dissipating Mounting Surface (1500 Volts rms AC)&tab; 1% Tolerance for Most Values&tab;&tab;&tab;&tab;&tab;&tab;&tab;&tab;&tab;

Power Film Resistors, Radial Leaded Termination, Heat Sink Mountable Design, Kool-Pak®
Temperature Coefficient:
MP915, MP916, MP925, MP930, MP850:
ΔR taken at +150°C, ref. to 25°C
0.50 ohm to 100 K, –20 to +80 ppm/°C
0.050 ohm to 0.499 ohm: 0 to +200 ppm/°C
0.020 ohm to 0.049 ohm: 0 to +300 ppm/°C
0.010 ohm to 0.019 ohm: 0 to +500 ppm/°C
MP9100:
ΔR taken at +175°C, ref to +25°C
0.50 ohm to 100 ohm: –20 to +80 ppm/°C
0.050 ohm to 0.49 ohm: 0 to +150 ppm/°C
Measurement Note:
For these specifications, resistance measurement shall be made at a point on the leads 0.2" (5 mm) from the package.

Mounting Note:
Mount on a smooth, clean and flat heat sink surface with a thermal interface material, such as thermal grease. The entire exposed heat dissipating mounting surface (ceramic or metal) must be in contact with the heat sink. When screw mounting, use a compression washer which provides a mounting force of 150 to 300 pounds (665 to 1330 N). This will provide sufficient pressure on the package over time and through large temperature variations to maintain the maximum power dissipation capability. Maximum mounting torque to avoid package damage is 8 in.-lbs (0.9 N-m). If a spring clip is used, a clip force of 8 to 30 pounds (35 to 130 N) is recommended to be applied to the center of the package. The clip should be round or smooth in the contact area to avoid concentrating the load on a small point of the plastic body. Another mounting option is to use a pressure bar method, which can achieve a greater mounting force with greater contact area.
For additional applications information please refer to the Caddock Applications Notes for the MP Series available online at www.caddock.com or contact Caddock Applications Engineering.
Features

  • Non-Inductive Design, Ideal for Power Switching Circuits, Snubbers, RF Applications:
    50 Ohm Performance Up to 500 MHz&tab;&tab;&tab;&tab;&tab;
  • Values as Low as 0.010 Ohm Ideal for Current Sensing in Power Supplies, Motor Controls, and Battery Circuits&tab;
  • Resistor Element Electrically Isolated from the Heat Dissipating Mounting Surface (1500 Volts rms AC)&tab;
  • 1% Tolerance for Most Values&tab;&tab;&tab;&tab;&tab;&tab;&tab;&tab;&tab;
Supplier's Site
Current Sense Resistor, 1 Ohm, 15W, 1%; Resistance Caddock - 02H2356 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 1 Ohm, 15W, 1%; Resistance Caddock
02H2356
Current Sense Resistor, 1 Ohm, 15W, 1%; Resistance Caddock 02H2356
CURRENT SENSE RESISTOR, 1 OHM, 15W, 1%; Resistance:1ohm; Product Range:MP900 Series; Power Rating:15W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-126; Voltage Rating:200V; Resistor Technology:Thick Film; Product Diameter:-RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 1 OHM, 15W, 1%; Resistance:1ohm; Product Range:MP900 Series; Power Rating:15W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-126; Voltage Rating:200V; Resistor Technology:Thick Film; Product Diameter:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 3204716 MP915-1.00F-ND 70089552 02H2356
Product Name Through Hole Resistors Through Hole Resistors Resistor;Thick Film;Res 1 Ohms;Pwr-Rtg 15 W;Tol 1%;Radial;TO-126;Heat Sink Current Sense Resistor, 1 Ohm, 15W, 1%; Resistance Caddock
Technology / Construction Power film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging ThroughHole; To-126 TO-126-2 Radial Leads; TO-126 TO-126
Standards and Certifications RoHS
Configuration Single Resistor Single Resistor
Category / Application General Use General Use Current Sensing
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614883-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 470 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details