Caddock Electronics, Inc. Through Hole Resistors MP915-0.15-1%

Description
150 mOhms ±1% 15W Through Hole Resistor TO-126-2 Moisture Resistant, Non-Inductive Thick Film
Request a Quote Datasheet
Description
150 mOhms ±1% 15W Through Hole Resistor TO-126-2 Moisture Resistant, Non-Inductive Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - MP915-0.15F-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MP915-0.15F-ND
Through Hole Resistors MP915-0.15F-ND
150 mOhms ±1% 15W Through Hole Resistor TO-126-2 Moisture Resistant, Non-Inductive Thick Film

150 mOhms ±1% 15W Through Hole Resistor TO-126-2 Moisture Resistant, Non-Inductive Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1193339-MP915-0.15-1%
Resistors - Through Hole Resistors 1193339-MP915-0.15-1%
Win Source Part Number: 1193339-MP915-0.15-1 % Category: Resistors>Through Hole Resistors Series: Kool-Pak®MP900 Features: Moisture Resistant, Non-Inductive Package: Tube Height - Seated (Max): 0.450" (11.44mm) Standard Package: 50 Tolerance: ±1% Temperature Coefficient: 0/ +200ppm/°C Power (Watts): 15W Composition: Thick Film Number of Terminations: 2 Resistance: 150 mOhms Package / Case: TO-126-2 Supplier Device Package: TO-126 Temperature Range - Operating: -55°C ~ 150°C Dimension: 0.320" L x 0.110" W (8.12mm x 2.79mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Mfr: Caddock Electronics Inc. Other Names: MP915-0.15F,MP915-0. 15-1%-ND,MP9150.151% ,REFMP915-0.15-1%

Win Source Part Number: 1193339-MP915-0.15-1%
Category: Resistors>Through Hole Resistors
Series: Kool-Pak®MP900
Features: Moisture Resistant, Non-Inductive
Package: Tube
Height - Seated (Max): 0.450" (11.44mm)
Standard Package: 50
Tolerance: ±1%
Temperature Coefficient: 0/ +200ppm/°C
Power (Watts): 15W
Composition: Thick Film
Number of Terminations: 2
Resistance: 150 mOhms
Package / Case: TO-126-2
Supplier Device Package: TO-126
Temperature Range - Operating: -55°C ~ 150°C
Dimension: 0.320" L x 0.110" W (8.12mm x 2.79mm)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Mfr: Caddock Electronics Inc.
Other Names: MP915-0.15F,MP915-0.15-1%-ND,MP9150.151%,REFMP915-0.15-1%

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Resistors Resistors
Product Number MP915-0.15F-ND 1193339-MP915-0.15-1%
Product Name Through Hole Resistors Resistors - Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip)
Mounting / Packaging TO-126-2
Resistance Range 0.1500 ohms 0.1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details