Caddock Electronics, Inc. Through Hole Resistors - MP9100-75.0-1% MP9100-75.0-1%

Description
Manufacturer: Caddock Electronics Inc. Win Source Part Number: 813584-MP9100-75.0-1 % Packaging: Tube Features: Moisture Resistant, Non-Inductive Tolerance: ±1% Temperature Coefficient: -20/ +80ppm/°C Power (Watts): 100W Composition: Thick Film Number of Terminations: 2 Resistance: 75 Ohms Supplier Device Package: TO-247 Temperature Range - Operating: -55°C ~ 175°C Dimension: 0.620" L x 0.195" W (15.75mm x 4.95mm) Manufacturer Package: TO-247-2 Height - Seated (Maximum): 0.825" (20.96mm) Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 25 MSL Level: Not Applicable
Request a Quote Datasheet
Description
Manufacturer: Caddock Electronics Inc. Win Source Part Number: 813584-MP9100-75.0-1 % Packaging: Tube Features: Moisture Resistant, Non-Inductive Tolerance: ±1% Temperature Coefficient: -20/ +80ppm/°C Power (Watts): 100W Composition: Thick Film Number of Terminations: 2 Resistance: 75 Ohms Supplier Device Package: TO-247 Temperature Range - Operating: -55°C ~ 175°C Dimension: 0.620" L x 0.195" W (15.75mm x 4.95mm) Manufacturer Package: TO-247-2 Height - Seated (Maximum): 0.825" (20.96mm) Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 25 MSL Level: Not Applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Through Hole Resistors - MP9100-75.0-1%
813584-MP9100-75.0-1%
Through Hole Resistors - MP9100-75.0-1% 813584-MP9100-75.0-1%
Manufacturer: Caddock Electronics Inc. Win Source Part Number: 813584-MP9100-75.0-1 % Packaging: Tube Features: Moisture Resistant, Non-Inductive Tolerance: ±1% Temperature Coefficient: -20/ +80ppm/°C Power (Watts): 100W Composition: Thick Film Number of Terminations: 2 Resistance: 75 Ohms Supplier Device Package: TO-247 Temperature Range - Operating: -55°C ~ 175°C Dimension: 0.620" L x 0.195" W (15.75mm x 4.95mm) Manufacturer Package: TO-247-2 Height - Seated (Maximum): 0.825" (20.96mm) Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 25 MSL Level: Not Applicable

Manufacturer: Caddock Electronics Inc.
Win Source Part Number: 813584-MP9100-75.0-1%
Packaging: Tube
Features: Moisture Resistant, Non-Inductive
Tolerance: ±1%
Temperature Coefficient: -20/ +80ppm/°C
Power (Watts): 100W
Composition: Thick Film
Number of Terminations: 2
Resistance: 75 Ohms
Supplier Device Package: TO-247
Temperature Range - Operating: -55°C ~ 175°C
Dimension: 0.620" L x 0.195" W (15.75mm x 4.95mm)
Manufacturer Package: TO-247-2
Height - Seated (Maximum): 0.825" (20.96mm)
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 25
MSL Level: Not Applicable

Buy Now
75 OHM 100W Resistor - 53-MP9100-75.0-1% - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
75 OHM 100W Resistor
53-MP9100-75.0-1%
75 OHM 100W Resistor 53-MP9100-75.0-1%
RES 75 OHM 1% 100W TO247 Product overview: MP9100-75.0-1% from Caddock Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75 OHM, 100W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75 OHM, 100W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MP9100-75.0-1% can be used for catalog matching and distributor lookup.

RES 75 OHM 1% 100W TO247 Product overview: MP9100-75.0-1% from Caddock Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75 OHM, 100W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75 OHM, 100W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MP9100-75.0-1% can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - MP9100-75.0F-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MP9100-75.0F-ND
Through Hole Resistors MP9100-75.0F-ND
75 Ohms ±1% 100W Through Hole Resistor TO-247-2 Moisture Resistant, Non-Inductive Thick Film

75 Ohms ±1% 100W Through Hole Resistor TO-247-2 Moisture Resistant, Non-Inductive Thick Film

Buy Now Datasheet
Resistor;Thick Film;Res 75 Ohms;Pwr-Rtg100 W;Tol 1%;Radial;TO-247;Heat Sink - 70089396 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Thick Film;Res 75 Ohms;Pwr-Rtg100 W;Tol 1%;Radial;TO-247;Heat Sink
70089396
Resistor;Thick Film;Res 75 Ohms;Pwr-Rtg100 W;Tol 1%;Radial;TO-247;Heat Sink 70089396
Power Film Resistors, Radial Leaded Termination, Heat Sink Mountable Design, Kool-Pak® Temperature Coefficient: MP915, MP916, MP925, MP930, MP850: δR taken at +150°C, ref. to 25°C 0.50 ohm to 100 K, –20 to +80 ppm/°C 0.050 ohm to 0.499 ohm: 0 to +200 ppm/°C 0.020 ohm to 0.049 ohm: 0 to +300 ppm/°C 0.010 ohm to 0.019 ohm: 0 to +500 ppm/°C MP9100: δR taken at +175°C, ref to +25°C 0.50 ohm to 100 ohm: –20 to +80 ppm/°C 0.050 ohm to 0.49 ohm: 0 to +150 ppm/°C Measurement Note: For these specifications, resistance measurement shall be made at a point on the leads 0.2" (5 mm) from the package. Mounting Note: Mount on a smooth, clean and flat heat sink surface with a thermal interface material, such as thermal grease. The entire exposed heat dissipating mounting surface (ceramic or metal) must be in contact with the heat sink. When screw mounting, use a compression washer which provides a mounting force of 150 to 300 pounds (665 to 1330 N). This will provide sufficient pressure on the package over time and through large temperature variations to maintain the maximum power dissipation capability. Maximum mounting torque to avoid package damage is 8 in.-lbs (0.9 N-m). If a spring clip is used, a clip force of 8 to 30 pounds (35 to 130 N) is recommended to be applied to the center of the package. The clip should be round or smooth in the contact area to avoid concentrating the load on a small point of the plastic body. Another mounting option is to use a pressure bar method, which can achieve a greater mounting force with greater contact area. For additional applications information please refer to the Caddock Applications Notes for the MP Series available online at www.caddock.com or contact Caddock Applications Engineering. Features Non-Inductive Design, Ideal for Power Switching Circuits, Snubbers, RF Applications: 50 Ohm Performance Up to 500 MHz&tab;&tab;&tab;&tab;&tab; Values as Low as 0.010 Ohm Ideal for Current Sensing in Power Supplies, Motor Controls, and Battery Circuits&tab; Resistor Element Electrically Isolated from the Heat Dissipating Mounting Surface (1500 Volts rms AC)&tab; 1% Tolerance for Most Values&tab;&tab;&tab;&tab;&tab;&tab;&tab;&tab;&tab;

Power Film Resistors, Radial Leaded Termination, Heat Sink Mountable Design, Kool-Pak®
Temperature Coefficient:
MP915, MP916, MP925, MP930, MP850:
ΔR taken at +150°C, ref. to 25°C
0.50 ohm to 100 K, –20 to +80 ppm/°C
0.050 ohm to 0.499 ohm: 0 to +200 ppm/°C
0.020 ohm to 0.049 ohm: 0 to +300 ppm/°C
0.010 ohm to 0.019 ohm: 0 to +500 ppm/°C
MP9100:
ΔR taken at +175°C, ref to +25°C
0.50 ohm to 100 ohm: –20 to +80 ppm/°C
0.050 ohm to 0.49 ohm: 0 to +150 ppm/°C
Measurement Note:
For these specifications, resistance measurement shall be made at a point on the leads 0.2" (5 mm) from the package.

Mounting Note:
Mount on a smooth, clean and flat heat sink surface with a thermal interface material, such as thermal grease. The entire exposed heat dissipating mounting surface (ceramic or metal) must be in contact with the heat sink. When screw mounting, use a compression washer which provides a mounting force of 150 to 300 pounds (665 to 1330 N). This will provide sufficient pressure on the package over time and through large temperature variations to maintain the maximum power dissipation capability. Maximum mounting torque to avoid package damage is 8 in.-lbs (0.9 N-m). If a spring clip is used, a clip force of 8 to 30 pounds (35 to 130 N) is recommended to be applied to the center of the package. The clip should be round or smooth in the contact area to avoid concentrating the load on a small point of the plastic body. Another mounting option is to use a pressure bar method, which can achieve a greater mounting force with greater contact area.
For additional applications information please refer to the Caddock Applications Notes for the MP Series available online at www.caddock.com or contact Caddock Applications Engineering.
Features

  • Non-Inductive Design, Ideal for Power Switching Circuits, Snubbers, RF Applications:
    50 Ohm Performance Up to 500 MHz&tab;&tab;&tab;&tab;&tab;
  • Values as Low as 0.010 Ohm Ideal for Current Sensing in Power Supplies, Motor Controls, and Battery Circuits&tab;
  • Resistor Element Electrically Isolated from the Heat Dissipating Mounting Surface (1500 Volts rms AC)&tab;
  • 1% Tolerance for Most Values&tab;&tab;&tab;&tab;&tab;&tab;&tab;&tab;&tab;
Supplier's Site
Current Sense Resistor, 75 Ohm, 100W, 1%; Resistance Caddock - 68H8460 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 75 Ohm, 100W, 1%; Resistance Caddock
68H8460
Current Sense Resistor, 75 Ohm, 100W, 1%; Resistance Caddock 68H8460
CURRENT SENSE RESISTOR, 75 OHM, 100W, 1%; Resistance:75ohm; Product Range:MP9000 Series; Power Rating:100W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-247; Voltage Rating:-; Resistor Technology:Thick Film; Qualification:- RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 75 OHM, 100W, 1%; Resistance:75ohm; Product Range:MP9000 Series; Power Rating:100W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-247; Voltage Rating:-; Resistor Technology:Thick Film; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 813584-MP9100-75.0-1% 53-MP9100-75.0-1% MP9100-75.0F-ND 70089396 68H8460
Product Name Through Hole Resistors - MP9100-75.0-1% 75 OHM 100W Resistor Through Hole Resistors Resistor;Thick Film;Res 75 Ohms;Pwr-Rtg100 W;Tol 1%;Radial;TO-247;Heat Sink Current Sense Resistor, 75 Ohm, 100W, 1%; Resistance Caddock
Technology / Construction MetalFilm; Thick Film (Chip) Power Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 75 ohms 75 ohms 75 ohms 75 ohms 75 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient -20 to 80 ±ppm/°C -0.2500 ±ppm/°C 80 ±ppm/°C -20 to 80 ±ppm/°C
Power Rating 100 watts 100 watts 100 watts 100 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22000 ohms
View Details
2 suppliers
Surface Mount Resistors - 2105122 - RS Components, Ltd.
Specs
Category / Application Current Sensing
Technology / Construction Current Sensing
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402; 4026
View Details
Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-SR731ERTTP8R20FDKR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers