Caddock Electronics, Inc. Through Hole Resistors - MP9100-3.00-1% MP9100-3.00-1%

Description
Manufacturer: Caddock Electronics Inc. Win Source Part Number: 927826-MP9100-3.00-1 % Series: Kool-Pak®MP9000 Operating Temperature Range: -55°C ~ 175°C Features: 3 Ohms ±1% 100W Through Hole Resistor TO-247-2 Moisture Resistant, Non-Inductive Thick Film Package: Tube Package: TO-247-2 Categories: Resistors Case / Package: TO-247 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.29.0000 Other Part Number: MP9100-3.00-1%-ND, MP9100-3.00-F, Q3980965, REFMP9100-3.00-1%
Request a Quote Datasheet
Description
Manufacturer: Caddock Electronics Inc. Win Source Part Number: 927826-MP9100-3.00-1 % Series: Kool-Pak®MP9000 Operating Temperature Range: -55°C ~ 175°C Features: 3 Ohms ±1% 100W Through Hole Resistor TO-247-2 Moisture Resistant, Non-Inductive Thick Film Package: Tube Package: TO-247-2 Categories: Resistors Case / Package: TO-247 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.29.0000 Other Part Number: MP9100-3.00-1%-ND, MP9100-3.00-F, Q3980965, REFMP9100-3.00-1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Through Hole Resistors - MP9100-3.00-1%
927826-MP9100-3.00-1%
Through Hole Resistors - MP9100-3.00-1% 927826-MP9100-3.00-1%
Manufacturer: Caddock Electronics Inc. Win Source Part Number: 927826-MP9100-3.00-1 % Series: Kool-Pak®MP9000 Operating Temperature Range: -55°C ~ 175°C Features: 3 Ohms ±1% 100W Through Hole Resistor TO-247-2 Moisture Resistant, Non-Inductive Thick Film Package: Tube Package: TO-247-2 Categories: Resistors Case / Package: TO-247 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.29.0000 Other Part Number: MP9100-3.00-1%-ND, MP9100-3.00-F, Q3980965, REFMP9100-3.00-1%

Manufacturer: Caddock Electronics Inc.
Win Source Part Number: 927826-MP9100-3.00-1%
Series: Kool-Pak®MP9000
Operating Temperature Range: -55°C ~ 175°C
Features: 3 Ohms ±1% 100W Through Hole Resistor TO-247-2 Moisture Resistant, Non-Inductive Thick Film
Package: Tube
Package: TO-247-2
Categories: Resistors
Case / Package: TO-247
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.29.0000
Other Part Number: MP9100-3.00-1%-ND, MP9100-3.00-F, Q3980965, REFMP9100-3.00-1%

Buy Now Datasheet
Through Hole Resistors - MP9100-3.00-F-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MP9100-3.00-F-ND
Through Hole Resistors MP9100-3.00-F-ND
3 Ohms ±1% 100W Through Hole Resistor TO-247-2 Moisture Resistant, Non-Inductive Thick Film

3 Ohms ±1% 100W Through Hole Resistor TO-247-2 Moisture Resistant, Non-Inductive Thick Film

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Resistors Resistors
Product Number 927826-MP9100-3.00-1% MP9100-3.00-F-ND
Product Name Through Hole Resistors - MP9100-3.00-1% Through Hole Resistors
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip)
Operating Temperature -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Features Non-Inductive Non-Inductive
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products