Caddock Electronics, Inc. Through Hole Resistors MP9100-15.0-1%

Description
15 Ohms ±1% 100W Through Hole Resistor TO-247-2 Moisture Resistant, Non-Inductive Thick Film
Request a Quote Datasheet
Description
15 Ohms ±1% 100W Through Hole Resistor TO-247-2 Moisture Resistant, Non-Inductive Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - MP9100-15.0F-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MP9100-15.0F-ND
Through Hole Resistors MP9100-15.0F-ND
15 Ohms ±1% 100W Through Hole Resistor TO-247-2 Moisture Resistant, Non-Inductive Thick Film

15 Ohms ±1% 100W Through Hole Resistor TO-247-2 Moisture Resistant, Non-Inductive Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1176517-MP9100-15.0-1%
Resistors - Through Hole Resistors 1176517-MP9100-15.0-1%
Win Source Part Number: 1176517-MP9100-15.0- 1% Category: Resistors>Through Hole Resistors Series: Kool-Pak®MP9000 Features: Moisture Resistant, Non-Inductive Package: Tube Height - Seated (Max): 0.825" (20.96mm) Standard Package: 25 Tolerance: ±1% Temperature Coefficient: -20/ +80ppm/°C Power (Watts): 100W Composition: Thick Film Number of Terminations: 2 Resistance: 15 Ohms Package / Case: TO-247-2 Supplier Device Package: TO-247 Temperature Range - Operating: -55°C ~ 175°C Dimension: 0.620" L x 0.195" W (15.75mm x 4.95mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.29.0000 Mfr: Caddock Electronics Inc. Other Names: REFMP9100-15.0-1%,MP 9100-15.0F,MP9100-15 .0-1%-ND

Win Source Part Number: 1176517-MP9100-15.0-1%
Category: Resistors>Through Hole Resistors
Series: Kool-Pak®MP9000
Features: Moisture Resistant, Non-Inductive
Package: Tube
Height - Seated (Max): 0.825" (20.96mm)
Standard Package: 25
Tolerance: ±1%
Temperature Coefficient: -20/ +80ppm/°C
Power (Watts): 100W
Composition: Thick Film
Number of Terminations: 2
Resistance: 15 Ohms
Package / Case: TO-247-2
Supplier Device Package: TO-247
Temperature Range - Operating: -55°C ~ 175°C
Dimension: 0.620" L x 0.195" W (15.75mm x 4.95mm)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.29.0000
Mfr: Caddock Electronics Inc.
Other Names: REFMP9100-15.0-1%,MP9100-15.0F,MP9100-15.0-1%-ND

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Resistors Resistors
Product Number MP9100-15.0F-ND 1176517-MP9100-15.0-1%
Product Name Through Hole Resistors Resistors - Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip)
Mounting / Packaging TO-247-2
Resistance Range 15 ohms 15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1445514 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R165JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details