Caddock Electronics, Inc. Through Hole Resistors - MP9100-0.050-1% MP9100-0.050-1%

Description
Manufacturer: Caddock Electronics Inc. Win Source Part Number: 885687-MP9100-0.050- 1% Series: Kool-Pak®MP9000 Operating Temperature Range: -55°C ~ 175°C Features: 50 mOhms ±1% 100W Through Hole Resistor TO-247-2 Moisture Resistant, Non-Inductive Thick Film Package: TO-247-2 Package: Tube Categories: Resistors Case / Package: TO-247 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: Not Applicable Estimated Pruduction Lead Time: 22 Weeks REACH Status: REACH Unaffected HTSUS: 8533.29.0000 Other Part Number: REFMP9100-0.050-1%, MP91000.0501%, MP9100-0.050F
Request a Quote Datasheet
Description
Manufacturer: Caddock Electronics Inc. Win Source Part Number: 885687-MP9100-0.050- 1% Series: Kool-Pak®MP9000 Operating Temperature Range: -55°C ~ 175°C Features: 50 mOhms ±1% 100W Through Hole Resistor TO-247-2 Moisture Resistant, Non-Inductive Thick Film Package: TO-247-2 Package: Tube Categories: Resistors Case / Package: TO-247 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: Not Applicable Estimated Pruduction Lead Time: 22 Weeks REACH Status: REACH Unaffected HTSUS: 8533.29.0000 Other Part Number: REFMP9100-0.050-1%, MP91000.0501%, MP9100-0.050F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Through Hole Resistors - MP9100-0.050-1%
885687-MP9100-0.050-1%
Through Hole Resistors - MP9100-0.050-1% 885687-MP9100-0.050-1%
Manufacturer: Caddock Electronics Inc. Win Source Part Number: 885687-MP9100-0.050- 1% Series: Kool-Pak®MP9000 Operating Temperature Range: -55°C ~ 175°C Features: 50 mOhms ±1% 100W Through Hole Resistor TO-247-2 Moisture Resistant, Non-Inductive Thick Film Package: TO-247-2 Package: Tube Categories: Resistors Case / Package: TO-247 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: Not Applicable Estimated Pruduction Lead Time: 22 Weeks REACH Status: REACH Unaffected HTSUS: 8533.29.0000 Other Part Number: REFMP9100-0.050-1%, MP91000.0501%, MP9100-0.050F

Manufacturer: Caddock Electronics Inc.
Win Source Part Number: 885687-MP9100-0.050-1%
Series: Kool-Pak®MP9000
Operating Temperature Range: -55°C ~ 175°C
Features: 50 mOhms ±1% 100W Through Hole Resistor TO-247-2 Moisture Resistant, Non-Inductive Thick Film
Package: TO-247-2
Package: Tube
Categories: Resistors
Case / Package: TO-247
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 22 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.29.0000
Other Part Number: REFMP9100-0.050-1%, MP91000.0501%, MP9100-0.050F

Buy Now Datasheet
Through Hole Resistors - MP9100-0.050F-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MP9100-0.050F-ND
Through Hole Resistors MP9100-0.050F-ND
50 mOhms ±1% 100W Through Hole Resistor TO-247-2 Moisture Resistant, Non-Inductive Thick Film

50 mOhms ±1% 100W Through Hole Resistor TO-247-2 Moisture Resistant, Non-Inductive Thick Film

Buy Now Datasheet
Current Sense Resistor, 0.05 Ohm, 100W, 1%; Resistance Caddock - 73K1962 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.05 Ohm, 100W, 1%; Resistance Caddock
73K1962
Current Sense Resistor, 0.05 Ohm, 100W, 1%; Resistance Caddock 73K1962
CURRENT SENSE RESISTOR, 0.05 OHM, 100W, 1%; Resistance:0.05ohm; Product Range:MP9000 Series; Power Rating:100W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-247; Voltage Rating:-; Resistor Technology:Thick Film RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.05 OHM, 100W, 1%; Resistance:0.05ohm; Product Range:MP9000 Series; Power Rating:100W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-247; Voltage Rating:-; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 885687-MP9100-0.050-1% MP9100-0.050F-ND 73K1962
Product Name Through Hole Resistors - MP9100-0.050-1% Through Hole Resistors Current Sense Resistor, 0.05 Ohm, 100W, 1%; Resistance Caddock
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Operating Temperature -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Features Non-Inductive Non-Inductive
Configuration Single Resistor Single Resistor
Category / Application General Use Current Sensing
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 511 ohms
View Details
3 suppliers
Chassis Mount Resistors - 1617565 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R1R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details