Caddock Electronics, Inc. Res, 5K, 50W, Radial, Thick Film; Resistance Caddock MP850-5.00K-1%

Description
RES, 5K, 50W, RADIAL, THICK FILM; Resistance:5kohm; Product Range:MP800 Kool-Pak Series; Power Rating:50W; Resistor Case / Package:TO-220; Resistance Tolerance:± 1%; Temperature Coefficient:-20ppm/° C to +50ppm/°C; Voltage Rating:300VRoHS Compliant: Yes
Description
RES, 5K, 50W, RADIAL, THICK FILM; Resistance:5kohm; Product Range:MP800 Kool-Pak Series; Power Rating:50W; Resistor Case / Package:TO-220; Resistance Tolerance:± 1%; Temperature Coefficient:-20ppm/° C to +50ppm/°C; Voltage Rating:300VRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 5K, 50W, Radial, Thick Film; Resistance Caddock - 83T5234 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K, 50W, Radial, Thick Film; Resistance Caddock
83T5234
Res, 5K, 50W, Radial, Thick Film; Resistance Caddock 83T5234
RES, 5K, 50W, RADIAL, THICK FILM; Resistance:5kohm; Product Range:MP800 Kool-Pak Series; Power Rating:50W; Resistor Case / Package:TO-220; Resistance Tolerance:± 1%; Temperature Coefficient:-20ppm/° C to +50ppm/°C; Voltage Rating:300VRoHS Compliant: Yes

RES, 5K, 50W, RADIAL, THICK FILM; Resistance:5kohm; Product Range:MP800 Kool-Pak Series; Power Rating:50W; Resistor Case / Package:TO-220; Resistance Tolerance:± 1%; Temperature Coefficient:-20ppm/°C to +50ppm/°C; Voltage Rating:300VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 83T5234
Product Name Res, 5K, 50W, Radial, Thick Film; Resistance Caddock
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging Radial Leads; TO-220
Resistance Range 5000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details