Caddock Electronics, Inc. Metal Film Resistor, 100 Ohm, 50W, 5%; Resistance Caddock MP850-100-5%

Description
METAL FILM RESISTOR, 100 OHM, 50W, 5%; Resistance:100ohm; Product Range:MP800 Series; Power Rating:50W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:300V; Resistor Technology:Ceramic; Product Diameter:- RoHS Compliant: Yes
Description
METAL FILM RESISTOR, 100 OHM, 50W, 5%; Resistance:100ohm; Product Range:MP800 Series; Power Rating:50W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:300V; Resistor Technology:Ceramic; Product Diameter:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 100 Ohm, 50W, 5%; Resistance Caddock - 84M3799 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 100 Ohm, 50W, 5%; Resistance Caddock
84M3799
Metal Film Resistor, 100 Ohm, 50W, 5%; Resistance Caddock 84M3799
METAL FILM RESISTOR, 100 OHM, 50W, 5%; Resistance:100ohm; Product Range:MP800 Series; Power Rating:50W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:300V; Resistor Technology:Ceramic; Product Diameter:- RoHS Compliant: Yes

METAL FILM RESISTOR, 100 OHM, 50W, 5%; Resistance:100ohm; Product Range:MP800 Series; Power Rating:50W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:300V; Resistor Technology:Ceramic; Product Diameter:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 84M3799
Product Name Metal Film Resistor, 100 Ohm, 50W, 5%; Resistance Caddock
Configuration Single Resistor
Technology / Construction Ceramic Composition; MetalFilm
Mounting / Packaging TO-220
Resistance Range 100 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 80.6 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details