Caddock Electronics, Inc. Res, 10K, 50W, Radial, Thick Film; Resistance Caddock MP850-10.0K-1%

Description
RES, 10K, 50W, RADIAL, THICK FILM; Resistance:10kohm; Product Range:MP800 Kool-Pak Series; Power Rating:50W; Resistor Case / Package:TO-220; Resistance Tolerance:± 1%; Temperature Coefficient:-20ppm/° C to +50ppm/°C RoHS Compliant: Yes
Description
RES, 10K, 50W, RADIAL, THICK FILM; Resistance:10kohm; Product Range:MP800 Kool-Pak Series; Power Rating:50W; Resistor Case / Package:TO-220; Resistance Tolerance:± 1%; Temperature Coefficient:-20ppm/° C to +50ppm/°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 10K, 50W, Radial, Thick Film; Resistance Caddock - 81H0061 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 50W, Radial, Thick Film; Resistance Caddock
81H0061
Res, 10K, 50W, Radial, Thick Film; Resistance Caddock 81H0061
RES, 10K, 50W, RADIAL, THICK FILM; Resistance:10kohm; Product Range:MP800 Kool-Pak Series; Power Rating:50W; Resistor Case / Package:TO-220; Resistance Tolerance:± 1%; Temperature Coefficient:-20ppm/° C to +50ppm/°C RoHS Compliant: Yes

RES, 10K, 50W, RADIAL, THICK FILM; Resistance:10kohm; Product Range:MP800 Kool-Pak Series; Power Rating:50W; Resistor Case / Package:TO-220; Resistance Tolerance:± 1%; Temperature Coefficient:-20ppm/°C to +50ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 81H0061
Product Name Res, 10K, 50W, Radial, Thick Film; Resistance Caddock
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging Radial Leads; TO-220
Resistance Range 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Chassis Mount Resistors - 1311276 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers