Caddock Electronics, Inc. Through Hole Resistors MP850-10.0-1%

Description
10 Ohms ±1% 50W Through Hole Resistor TO-220-2 Full Pack Moisture Resistant, Non-Inductive Thick Film
Request a Quote Datasheet
Description
10 Ohms ±1% 50W Through Hole Resistor TO-220-2 Full Pack Moisture Resistant, Non-Inductive Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - MP850-10.0-F-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MP850-10.0-F-ND
Through Hole Resistors MP850-10.0-F-ND
10 Ohms ±1% 50W Through Hole Resistor TO-220-2 Full Pack Moisture Resistant, Non-Inductive Thick Film

10 Ohms ±1% 50W Through Hole Resistor TO-220-2 Full Pack Moisture Resistant, Non-Inductive Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Through Hole Resistors - MP850-10.0-1%
927806-MP850-10.0-1%
Through Hole Resistors - MP850-10.0-1% 927806-MP850-10.0-1%
Manufacturer: Caddock Electronics Inc. Win Source Part Number: 927806-MP850-10.0-1% Series: Kool-Pak®MP800 Operating Temperature Range: -55°C ~ 150°C Features: 10 Ohms ±1% 50W Through Hole Resistor TO-220-2 Full Pack Moisture Resistant, Non-Inductive Thick Film Package: TO-220-2 Full Pack Package: Tube Categories: Resistors Case / Package: TO-220 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: Not Applicable Estimated Pruduction Lead Time: 22 Weeks REACH Status: REACH Unaffected HTSUS: 8533.29.0000 Other Part Number: MP850-10-1%, MP850-10.0-1%-ND, REFMP850-10.0-1%, MP850-10.0-F

Manufacturer: Caddock Electronics Inc.
Win Source Part Number: 927806-MP850-10.0-1%
Series: Kool-Pak®MP800
Operating Temperature Range: -55°C ~ 150°C
Features: 10 Ohms ±1% 50W Through Hole Resistor TO-220-2 Full Pack Moisture Resistant, Non-Inductive Thick Film
Package: TO-220-2 Full Pack
Package: Tube
Categories: Resistors
Case / Package: TO-220
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 22 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.29.0000
Other Part Number: MP850-10-1%, MP850-10.0-1%-ND, REFMP850-10.0-1%, MP850-10.0-F

Buy Now Datasheet
10 OHM 50W TO220 Resistor - 53-MP850-10.0-1% - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10 OHM 50W TO220 Resistor
53-MP850-10.0-1%
10 OHM 50W TO220 Resistor 53-MP850-10.0-1%
RES 10 OHM 1% 50W TO220 Product overview: MP850-10.0-1% from Caddock Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 OHM, 50W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 OHM, 50W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MP850-10.0-1% can be used for catalog matching and distributor lookup.

RES 10 OHM 1% 50W TO220 Product overview: MP850-10.0-1% from Caddock Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 OHM, 50W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 OHM, 50W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MP850-10.0-1% can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor;Thick Film;Res 10 Ohms;Pwr-Rtg50 W;Tol 1%;Radial;TO-220;Heat Sink - 70089464 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Thick Film;Res 10 Ohms;Pwr-Rtg50 W;Tol 1%;Radial;TO-220;Heat Sink
70089464
Resistor;Thick Film;Res 10 Ohms;Pwr-Rtg50 W;Tol 1%;Radial;TO-220;Heat Sink 70089464
Power Film Resistor, +⁄- 1% Tolerance, TO-220 Package Type, MP800 Series Kool-Pak® Temperature Coefficient: MP915, MP916, MP925, MP930, MP850: δR taken at +150°C, ref. to 25°C 0.50 ohm to 100 K, –20 to +80 ppm/°C 0.050 ohm to 0.499 ohm: 0 to +200 ppm/°C 0.020 ohm to 0.049 ohm: 0 to +300 ppm/°C 0.010 ohm to 0.019 ohm: 0 to +500 ppm/°C MP9100: δR taken at +175°C, ref to +25°C 0.50 ohm to 100 ohm: –20 to +80 ppm/°C 0.050 ohm to 0.49 ohm: 0 to +150 ppm/°C Measurement Note: For these specifications, resistance measurement shall be made at a point on the leads 0.2" (5 mm) from the package. Mounting Note: Mount on a smooth, clean and flat heat sink surface with a thermal interface material, such as thermal grease. The entire exposed heat dissipating mounting surface (ceramic or metal) must be in contact with the heat sink. When screw mounting, use a compression washer which provides a mounting force of 150 to 300 pounds (665 to 1330 N). This will provide sufficient pressure on the package over time and through large temperature variations to maintain the maximum power dissipation capability. Maximum mounting torque to avoid package damage is 8 in.-lbs (0.9 N-m). If a spring clip is used, a clip force of 8 to 30 pounds (35 to 130 N) is recommended to be applied to the center of the package. The clip should be round or smooth in the contact area to avoid concentrating the load on a small point of the plastic body. Another mounting option is to use a pressure bar method, which can achieve a greater mounting force with greater contact area. For additional applications information please refer to the Caddock Applications Notes for the MP Series available online at www.caddock.com or contact Caddock Applications Engineering. Features Non-Inductive Design, Ideal for Power Switching Circuits, Snubbers, RF Applications: 50 Ohm Performance Up to 500 MHz&tab;&tab;&tab;&tab;&tab; Values as Low as 0.010 Ohm Ideal for Current Sensing in Power Supplies, Motor Controls, and Battery Circuits&tab; Resistor Element Electrically Isolated from the Heat Dissipating Mounting Surface (1500 Volts rms AC)&tab; 1% Tolerance for Most Values&tab;&tab;&tab;&tab;&tab;&tab;&tab;&tab;&tab;

Power Film Resistor, +⁄- 1% Tolerance, TO-220 Package Type, MP800 Series Kool-Pak®
Temperature Coefficient:
MP915, MP916, MP925, MP930, MP850:
ΔR taken at +150°C, ref. to 25°C
0.50 ohm to 100 K, –20 to +80 ppm/°C
0.050 ohm to 0.499 ohm: 0 to +200 ppm/°C
0.020 ohm to 0.049 ohm: 0 to +300 ppm/°C
0.010 ohm to 0.019 ohm: 0 to +500 ppm/°C
MP9100:
ΔR taken at +175°C, ref to +25°C
0.50 ohm to 100 ohm: –20 to +80 ppm/°C
0.050 ohm to 0.49 ohm: 0 to +150 ppm/°C
Measurement Note:
For these specifications, resistance measurement shall be made at a point on the leads 0.2" (5 mm) from the package.

Mounting Note:
Mount on a smooth, clean and flat heat sink surface with a thermal interface material, such as thermal grease. The entire exposed heat dissipating mounting surface (ceramic or metal) must be in contact with the heat sink. When screw mounting, use a compression washer which provides a mounting force of 150 to 300 pounds (665 to 1330 N). This will provide sufficient pressure on the package over time and through large temperature variations to maintain the maximum power dissipation capability. Maximum mounting torque to avoid package damage is 8 in.-lbs (0.9 N-m). If a spring clip is used, a clip force of 8 to 30 pounds (35 to 130 N) is recommended to be applied to the center of the package. The clip should be round or smooth in the contact area to avoid concentrating the load on a small point of the plastic body. Another mounting option is to use a pressure bar method, which can achieve a greater mounting force with greater contact area.
For additional applications information please refer to the Caddock Applications Notes for the MP Series available online at www.caddock.com or contact Caddock Applications Engineering.
Features

  • Non-Inductive Design, Ideal for Power Switching Circuits, Snubbers, RF Applications:
    50 Ohm Performance Up to 500 MHz&tab;&tab;&tab;&tab;&tab;
  • Values as Low as 0.010 Ohm Ideal for Current Sensing in Power Supplies, Motor Controls, and Battery Circuits&tab;
  • Resistor Element Electrically Isolated from the Heat Dissipating Mounting Surface (1500 Volts rms AC)&tab;
  • 1% Tolerance for Most Values&tab;&tab;&tab;&tab;&tab;&tab;&tab;&tab;&tab;
Supplier's Site
Res, 10R, 50W, To-220; Resistance Caddock - 80H9582 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 50W, To-220; Resistance Caddock
80H9582
Res, 10R, 50W, To-220; Resistance Caddock 80H9582
RES, 10R, 50W, TO-220; Resistance:10ohm; Product Range:Kool-Pak MP800 Series; Power Rating:50W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:300V; Resistor Technology:-; Resistor Type:High Power RoHS Compliant: Yes

RES, 10R, 50W, TO-220; Resistance:10ohm; Product Range:Kool-Pak MP800 Series; Power Rating:50W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:300V; Resistor Technology:-; Resistor Type:High Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number MP850-10.0-F-ND 927806-MP850-10.0-1% 53-MP850-10.0-1% 70089464 80H9582
Product Name Through Hole Resistors Through Hole Resistors - MP850-10.0-1% 10 OHM 50W TO220 Resistor Resistor;Thick Film;Res 10 Ohms;Pwr-Rtg50 W;Tol 1%;Radial;TO-220;Heat Sink Res, 10R, 50W, To-220; Resistance Caddock
Configuration Single Resistor Single Resistor
Category / Application General Use General Use Power Applications
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Power Film Thick Film (Chip)
Mounting / Packaging TO-220-2 Full Pack TO-220-2 Full Pack Radial Leads; TO-220 TO-220
Resistance Range 10 ohms 10 ohms 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363292 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details