Manufacturer: Caddock Electronics Inc.
Win Source Part Number: 791263-MP825-75.0-1%
Series: *
Categories: Resistors
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
75 Ohms ±1% 25W Through Hole Resistor TO-126-2 Moisture Resistant, Non-Inductive Thick Film
RES 75 OHM 1% 25W TO126 Product overview: MP825-75.0-1% from Caddock Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75 OHM, 25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75 OHM, 25W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MP825-75.0-1% can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 791263-MP825-75.0-1% | MP825-75.0-1%-ND | 53-MP825-75.0-1% |
| Product Name | Through Hole Resistors - MP825-75.0-1% | Through Hole Resistors | 75 OHM 25W Resistor |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film | |
| Mounting / Packaging | TO-126-2 | TO-126-2 | |
| Resistance Range | 75 ohms | 75 ohms |