Caddock Electronics, Inc. Custom Parts - Custom Parts (J - M) - MP821-5.00-5% MP821-5.00-5%

Description
Manufacturer: Caddock Electronics Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1176608-MP821-5.00-5 % Tolerance: 1 % Resistance: 5 Ω Power Rating: 20 W Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Voltage Rating (DC): 300 V
Request a Quote
Description
Manufacturer: Caddock Electronics Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1176608-MP821-5.00-5 % Tolerance: 1 % Resistance: 5 Ω Power Rating: 20 W Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Voltage Rating (DC): 300 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (J - M) - MP821-5.00-5% - 1176608-MP821-5.00-5% - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (J - M) - MP821-5.00-5%
1176608-MP821-5.00-5%
Custom Parts - Custom Parts (J - M) - MP821-5.00-5% 1176608-MP821-5.00-5%
Manufacturer: Caddock Electronics Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1176608-MP821-5.00-5 % Tolerance: 1 % Resistance: 5 Ω Power Rating: 20 W Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Voltage Rating (DC): 300 V

Manufacturer: Caddock Electronics Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1176608-MP821-5.00-5%
Tolerance: 1 %
Resistance: 5 Ω
Power Rating: 20 W
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Voltage Rating (DC): 300 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1176608-MP821-5.00-5%
Product Name Custom Parts - Custom Parts (J - M) - MP821-5.00-5%
Unlock Full Specs
to access all available technical data